Restek Parker Balston® PEM Hydrogen Generators

Suppliers

Company
Product
Description
Supplier Links
Parker Balston® PEM Hydrogen Generators -  - Restek
Bellefonte, PA, USA
Parker Balston® PEM Hydrogen Generators
Parker Balston® PEM Hydrogen Generators
Proton Exchange Membrane (PEM) cell eliminates the need for liquid electrolytes. Reliably generate 99.9995% pure hydrogen—for better chromatography. Eliminates high-pressure cylinders—greater convenience and improved lab safety. Compact unit, requiring only one square foot of bench space. Quick and easy to service and maintain; unique display lighting changes color for easy status checks and water level indication. Comes with a set of universal power adapters for US, European, and Asian plug types.
  • Proton Exchange Membrane (PEM) cell eliminates the need for liquid electrolytes.
  • Reliably generate 99.9995% pure hydrogen—for better chromatography.
  • Eliminates high-pressure cylinders—greater convenience and improved lab safety.
  • Compact unit, requiring only one square foot of bench space.
  • Quick and easy to service and maintain; unique display lighting changes color for easy status checks and water level indication.
  • Comes with a set of universal power adapters for US, European, and Asian plug types.
Supplier's Site

Technical Specifications

  Restek
Product Category Gas Generation Equipment
Product Name Parker Balston® PEM Hydrogen Generators
Generator Type Hydrogen
Unlock Full Specs
to access all available technical data

Similar Products

NGM | NGP Nitrogen Generators -  - Atlas Copco Compressors
Atlas Copco Compressors
Specs
Generator Type Nitrogen
Technology Nitrogen PSA| Membrane
Features & Approvals Other Features; Floo/Wall Mounted
View Details
Ozone Transfer Standard With Photometer - Series 6123 - Environics, Inc.
Specs
Generator Type Ozone
Features & Approvals Portable; NIST; Software or Computer Interface; Calibration Source
Inlet Pressure 20 to 30 psi (14.08 to 21.11 m H2O)
View Details
PRISM® Alpha Nitrogen Membrane Separator Module, ABS Shell, Aluminum End Caps, ⅞-inch NPT Connection - PA4030-P3-4A-D0 - Air Products PRISM Membranes
Specs
Generator Type Nitrogen
Technology Separation Membrane
Purity 95 to 99.5 %
View Details
Specs
Generator Type Ozone
Technology Trench Discharger
Oxygen 30 ppm
View Details