Restek Datasheets for Tube Fittings

Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more

Product Name Notes
Description: Hand-tight fitting style achieves effortless HPLC seals—no tools needed for a 8,700+ psi seal. Both hand-tight and hex-head styles wrench tighten for reliable UHPLC use up to 20,000+ psi!
Description: Unique nut driver allows easy 20,000+ psi seals without wrenches.* Patented ferrule can be installed repeatedly without compromising high-pressure seal. Precision design provides zero-dead-volume (ZDV) connection to any 10-32...
Restek offers stainless steel tube fittings to help you maintain your HPLC equipment. Parker’s A-Lok™ two-piece ferrule design, along with NPT fittings, are ideal for modifying existing instrumentation or replacing...
Unique design allows easy installation where space is limited. Assemblies can be used from high pressure to critical vacuum, across a wide range of temperatures. Smooth finish on gland face...