Restek Parker Balston® H2PEMPD Hydrogen Generators

Description
Proton Exchange Membrane (PEM) cell eliminates the need for liquid electrolytes. Maintenance-free palladium purifier removes oxygen to <0.01 ppm and moisture to <1.0 ppm. Produces continuous supply of 99.99999+% pure hydrogen gas. Does not require downstream gas filters. Maximum outlet pressures of 100 or 175 psig (690 or 1,200 kPa) Automatic safety feature shuts the generator down if a hydrogen leak is detected. Compact unit, requires only one square foot of bench space.
Description
Proton Exchange Membrane (PEM) cell eliminates the need for liquid electrolytes. Maintenance-free palladium purifier removes oxygen to <0.01 ppm and moisture to <1.0 ppm. Produces continuous supply of 99.99999+% pure hydrogen gas. Does not require downstream gas filters. Maximum outlet pressures of 100 or 175 psig (690 or 1,200 kPa) Automatic safety feature shuts the generator down if a hydrogen leak is detected. Compact unit, requires only one square foot of bench space.

Suppliers

Company
Product
Description
Supplier Links
Parker Balston® H2PEMPD Hydrogen Generators -  - Restek
Bellefonte, PA, USA
Parker Balston® H2PEMPD Hydrogen Generators
Parker Balston® H2PEMPD Hydrogen Generators
Proton Exchange Membrane (PEM) cell eliminates the need for liquid electrolytes. Maintenance-free palladium purifier removes oxygen to <0.01 ppm and moisture to <1.0 ppm. Produces continuous supply of 99.99999+% pure hydrogen gas. Does not require downstream gas filters. Maximum outlet pressures of 100 or 175 psig (690 or 1,200 kPa) Automatic safety feature shuts the generator down if a hydrogen leak is detected. Compact unit, requires only one square foot of bench space.
  • Proton Exchange Membrane (PEM) cell eliminates the need for liquid electrolytes.
  • Maintenance-free palladium purifier removes oxygen to <0.01 ppm and moisture to <1.0 ppm.
  • Produces continuous supply of 99.99999+% pure hydrogen gas.
  • Does not require downstream gas filters.
  • Maximum outlet pressures of 100 or 175 psig (690 or 1,200 kPa)
  • Automatic safety feature shuts the generator down if a hydrogen leak is detected.
  • Compact unit, requires only one square foot of bench space.
Supplier's Site

Technical Specifications

  Restek
Product Category Gas Generation Equipment
Product Name Parker Balston® H2PEMPD Hydrogen Generators
Generator Type Hydrogen
Technology Proton Exchange Membrane (PEM)
Oxygen 0.0100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Parker NITROSource - Nitrogen Gas Generator - parker-nitrosource - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 76.46 to 2586 SLM (162 to 5478 SCFH)
Outlet Pressure 72.5 to 189 psi (51.02 to 133 m H2O)
View Details
LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Gas Blending/Delivery System - Series 3000 - Environics, Inc.
Specs
Generator Type Custom Gas Mixture
Features & Approvals NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details
Ozone Generator - GSO-30 - WEDECO, a Xylem brand
WEDECO, a Xylem brand
Specs
Generator Type Ozone
Technology EFFIZON® HP Technology
Oxygen 900000 ppm
View Details