Restek Datasheets for Analytical and Chemical Standards

Analytical standards and chemical standards are highly-characterized specimens of drug substances, excipients, impurities, degradation products, dietary supplements, compendial reagents, or performance calibrators.
Analytical and Chemical Standards: Learn more

Page: 1 2
Product Name Notes
12 components
2 components
20 components
3 components
4 components
4,4′-dibromooctafluo robiphenyl
5 components
6 components
7 components
8 components
MS Tuning Compound
Conc. In Solvent and Volume: 200 μg/mL each in hexane, 1 mL/ampul
Derivatized Form
Free Acid Form
in 14-, 48-, and 110-Liter Sizes We offer a wide range of Scott/Air Liquide transportable gases, from pure gases for purging or calibrating to multi-component mixes which are ideal for...
**3-methylphenol and 4-methylphenol concentration is 100μg/mL. 11,2-diphenylhydrazin e (8270-listed analyte) decomposes to azobenzene (mix component) in the injector. 2N-nitrosodiphenylami ne (8270-listed analyte) decomposes to diphenylamine (mix component) in...
*1,000μg/mL total permethrin. Exact content of each isomer listed on certificate of analysis.
*Added to Minnesota Department of Agriculture List 1 pesticide (neutrals) incident investigation requirements, effective January 1, 2000.¹ CAS # 87674-68-8 manufactured by several companies under various trade names. ¹Analytical Lists...
*Fumaric acid is a trace impurity in malic acid, as well as an added component of the mix. The amount of fumaric acid in malic acid will not affect the...
*Meets all DOT requirements. Available only to customers or distributors inside the 48 contiguous United States; item may not be resold for export.
1,000 μg/mL in acetonitrile, 1 mL/ampul or 1,000 μg/mL in methanol, 1 mL/ampul or 2,000 μg/mL in methanol, 1 mL/ampul
1,000 μg/mL in DI water, 1 mL/ampul or 1,000 μg/mL in DI water, 5 mL/ampul
1,000 μg/mL in methylene chloride (methanol free), 1 mL/ampul Or 1,000 μg/mL in methanol, 1 mL/ampul
1,000μg/mL each in hexane, 1mL/ampul 32006: Aroclor 1016 32007: Aroclor 1221 32008: Aroclor 1232 32009: Aroclor 1242 32010: Aroclor 1248 32011: Aroclor 1254 32012: Aroclor 1260
1,000μg/mL each in hexane, 1mL/ampul 32007: Aroclor 1221 32008: Aroclor 1232 32009: Aroclor 1242 32010: Aroclor 1248 32011: Aroclor 1254 32039: Aroclor 1016/1260
100-octane low-lead fuel currently used in piston-type aircraft.
2,000 μg/mL in methanol, 1 mL/ampul Or 2,000 μg/mL in methylene chloride, 1 mL/ampul
200 μg/mL in acetone, 1 mL/ampul Or 200 μg/mL in acetone, 5 mL/ampul
200μg/mL each in isooctane, 1mL/ampul 32064: Aroclor 1016 32065: Aroclor 1221 32066: Aroclor 1232 32067: Aroclor 1242 32068: Aroclor 1248 32069: Aroclor 1254 32070: Aroclor 1260
200μg/mL each in isooctane, 1mL/ampul 32065: Aroclor 1221 32066: Aroclor 1232 32067: Aroclor 1242 32068: Aroclor 1248 32069: Aroclor 1254 32299: Aroclor 1016/1260
4 Components
A pure, quantitative chloroprene solution, specially stabilized in purge & trap-grade methanol to allow dilutions for working standards in unmodified P&T methanol. The entire preparation procedure is performed under carefully...
American Society for Testing and Materials (ASTM International) Method D6042-96—Test Method for Determination of Phenolic Antioxidants and Erucamide Slip Additives in Polypropylene Homopolymer Formulations Using Liquid Chromatography—is a “consensus” or...
ASTM D5836 and OSHA 42 are test methods for determining 2,4-toluene diisocyanate (2,4-TDI) and 2,6-TDI in the workplace atmosphere. OSHA 47 is for 4,4′-methylenediphen yl isocyanate (4,4′-MDI) in indoor air,...
CAS #: 10386-84-2 Conc. In Solvent and Volume: 2,000 μg/mL in methyl tert-butyl ether, 1 mL/ampul
CAS #: 106-47-8 Conc. In Solvent and Volume: 2,000 μg/mL in methylene chloride, 1 mL/ampul
CAS #: 1066-51-9 Conc. In Solvent and Volume: 100 μg/mL in DI water, 1 mL/ampul
CAS #: 107-13-1 Conc. In Solvent and Volume: 2,000 μg/mL in P&T methanol, 1 mL/ampul
CAS #: 110-75-8 Conc. In Solvent and Volume: 2,000 μg/mL in P&T methanol, 1 mL/ampul
CAS #: 121-14-2 Conc. In Solvent and Volume: 1,000 μg/mL in acetonitrile, 1 mL/ampul
CAS #: 1718-51-0 Conc. In Solvent and Volume: 1,000 μg/mL in methylene chloride, 1 mL/ampul
CAS #: 19406-51-0 Conc. In Solvent and Volume: 1,000 μg/mL in acetonitrile, 1 mL/ampul
CAS #: 19719-28-9 Conc. In Solvent and Volume: 1,000 μg/mL in acetone, 1 mL/ampul
CAS #: 20675-51-8 Type: Cannabinoids Conc. In Solvent and Volume: 1,000μg/mL in P&T methanol, 1mL/ampul
CAS #: 21087-64-9 Conc. In Solvent and Volume: 1,000 μg/mL in acetone, 1 mL/ampul
CAS #: 25654-31-3 Type: Cannabinoids Conc. In Solvent and Volume: 1,000μg/mL in P&T methanol, 1mL/ampul
CAS #: 3386-33-2 Conc. In Solvent and Volume: 10,000 μg/mL in methylene chloride, 1 mL/ampul
CAS #: 348-51-6 Conc. In Solvent and Volume: 2,000 μg/mL in P&T methanol, 1 mL/ampul
CAS #: 35572-78-2 Conc. In Solvent and Volume: 1,000 μg/mL in acetonitrile, 1 mL/ampul
CAS #: 3766-81-2 Conc. In Solvent and Volume: 100 μg/mL in methanol, 1 mL/ampul
CAS #: 434-90-2 Conc. In Solvent and Volume: 1,000 μg/mL in acetone, 1 mL/ampul
CAS #: 51-36-5 Conc. In Solvent and Volume: 1,000 μg/mL in methyl tert-butyl ether, 1 mL/ampul
CAS #: 56-49-5 Conc. In Solvent and Volume: 2,000μg/mL in methylene chloride, 1mL/ampul
CAS #: 5957-75-5 Conc. In Solvent and Volume: 1,000μg/mL in P&T methanol, 1mL/ampu
CAS #: 606-20-2 Conc. In Solvent and Volume: 1,000 μg/mL in acetonitrile, 1 mL/ampul
CAS #: 618-87-1 Conc. In Solvent and Volume: 1,000 μg/mL in acetonitrile, 1 mL/ampul
CAS #: 6423-43-4 Conc. In Solvent and Volume: 1,000 μg/mL in methanol, 1 mL/ampul
CAS #: 82-68-8 Conc. In Solvent and Volume: 100 μg/mL in ethyl acetate, 1 mL/ampul
CAS #: 88-72-2 Conc. In Solvent and Volume: 1,000 μg/mL in acetonitrile, 1 mL/ampul
CAS #: 91-94-1 Conc. In Solvent and Volume: 2,000 μg/mL in methylene chloride, 1 mL/ampul
CAS #: 92-86-4 Conc. In Solvent and Volume: 500 μg/mL in ethyl acetate, 1 mL/ampul
CAS #: 98-95-3 Conc. In Solvent and Volume: 1,000 μg/mL in acetonitrile, 1 mL/ampul
CAS #: 99-08-1 Conc. In Solvent and Volume: 1,000 μg/mL in acetonitrile, 1 mL/ampul
CAS #: 99-99-0 Conc. In Solvent and Volume: 1,000 μg/mL in acetonitrile, 1 mL/ampul
Commercial jet fuel A.
Components in this mix (0.5μL/mL or 0.05% volume/volume each) are at 10X the concentration of the final test solution specified in ASTM 1618 and ASTM 1387.
Components of these products are at 16x the Contract Required Quantitation Level (CRQL) and can be used to prepare calibration mixes at 4x CRQL and at 1x CRQL by serial...
Compound: 1,3-dinitrobenzene CAS #: 99-65-0 Conc. In Solvent and Volume: 1,000 μg/mL in acetonitrile, 1 mL/ampul
Conc. In Solvent and Volume: 0.8 mg/mL each in acetone:water (96:4), 1 mL/ampul
Conc. In Solvent and Volume: 1,000 μg/mL each in acetone, 1 mL/ampul*
Conc. In Solvent and Volume: 1,000 μg/mL each in acetone, 1 mL/ampul
Conc. In Solvent and Volume: 1,000 μg/mL each in acetonitrile (*3,5-dinitroaniline at 200 μg/mL), 1 mL/ampul
Conc. In Solvent and Volume: 1,000 μg/mL each in acetonitrile, 1 mL/ampul
Conc. In Solvent and Volume: 1,000 μg/mL each in diethylamine:water (20:80), 1 mL/ampul
Conc. In Solvent and Volume: 1,000 μg/mL each in hexane, 1 mL/ampul
Conc. In Solvent and Volume: 1,000 μg/mL each in hexane, 10 mL/ampul
Conc. In Solvent and Volume: 1,000 μg/mL each in hexane:acetone (80:20), 1 mL/ampul
Conc. In Solvent and Volume: 1,000 μg/mL each in hexane:methylene chloride, 1 mL/ampul
Conc. In Solvent and Volume: 1,000 μg/mL each in methanol, 1 mL/ampul
Conc. In Solvent and Volume: 1,000 μg/mL each in methyl tert-butyl ether, 1 mL/ampul
Conc. In Solvent and Volume: 1,000 μg/mL each in methylene chloride, 1 mL/ampul
Conc. In Solvent and Volume: 1,000 μg/mL each in P&T methanol, 1 mL/ampul
Conc. In Solvent and Volume: 1,000 μg/mL each in water, 1 mL/ampul
Conc. In Solvent and Volume: 1,000 μg/mL in acetone, 1 mL/ampul
Conc. In Solvent and Volume: 1,000 μg/mL in acetonitrile, 1 mL/ampul
Conc. In Solvent and Volume: 1,000 μg/mL in diethylamine:water (20:80), 1 mL/ampul
Conc. In Solvent and Volume: 1,000 μg/mL in isooctane, 1 mL/ampul
Conc. In Solvent and Volume: 1,000 μg/mL in methanol, 1 mL/ampul
Conc. In Solvent and Volume: 1,000 μg/mL in methylene chloride, 1 mL/ampul
Conc. In Solvent and Volume: 1,000 μg/mL in P&T methanol, 1 mL/ampul
Conc. In Solvent and Volume: 1,500 μg/mL each in P&T methanol, 1 mL/ampul
Conc. In Solvent and Volume: 10 μg/mL each in isooctane, 1 mL/ampul
Conc. In Solvent and Volume: 10 μg/mL each in P&T methanol, 10 mL/ampul
Conc. In Solvent and Volume: 10 mg/mL total in methylene chloride, 1 mL/ampul
Conc. In Solvent and Volume: 10,000 μg/mL total in P&T methanol, 1 mL/ampul
Conc. In Solvent and Volume: 100 μg/mL each in acetonitrile, 1 mL/ampul
Conc. In Solvent and Volume: 100 μg/mL each in ethyl acetate, 1 mL/ampul
Conc. In Solvent and Volume: 100 μg/mL each in hexane, 1 mL/ampul
Conc. In Solvent and Volume: 100 μg/mL each in isooctane, 1 mL/ampul
Conc. In Solvent and Volume: 100 μg/mL each in methanol, 1 mL/ampul
Conc. In Solvent and Volume: 100 μg/mL in methanol, 1 mL/ampul
Conc. In Solvent and Volume: 100 mg total
Conc. In Solvent and Volume: 2,000 μg/mL each in acetone, 1 mL/ampul
Conc. In Solvent and Volume: 2,000 μg/mL each in hexane, 1 mL/ampul
Conc. In Solvent and Volume: 2,000 μg/mL each in hexane:carbon disulfide (80:20), 1 mL/ampul
Conc. In Solvent and Volume: 2,000 μg/mL each in hexane:toluene (1:1), 1 mL/ampul
Conc. In Solvent and Volume: 2,000 μg/mL each in isooctane, 1 mL/ampul
Conc. In Solvent and Volume: 2,000 μg/mL each in isopropanol, 1 mL/ampul
Conc. In Solvent and Volume: 2,000 μg/mL each in methanol, 1 mL/ampul
Conc. In Solvent and Volume: 2,000 μg/mL each in methylene chloride, 1 mL/ampul
Conc. In Solvent and Volume: 2,000 μg/mL each in methylene chloride:methanol (85:15), 1 mL/ampul
Conc. In Solvent and Volume: 2,000 μg/mL each in P&T methanol, 1 mL/ampul
Conc. In Solvent and Volume: 2,000 μg/mL in ethyl acetate, 1 mL/ampul
Conc. In Solvent and Volume: 2,000 μg/mL in hexane, 1 mL/ampul
Conc. In Solvent and Volume: 2,000 μg/mL in methanol, 1 mL/ampul
Conc. In Solvent and Volume: 2,000 μg/mL in methylene chloride, 1 mL/ampul
Conc. In Solvent and Volume: 2,000 μg/mL in P&T methanol, 1 mL/ampul
Conc. In Solvent and Volume: 2,000 μg/mL in toluene, 1 mL/ampul
Conc. In Solvent and Volume: 2,000μg/mL each in methylene chloride, 1mL/ampul
Conc. In Solvent and Volume: 2,500 μg/mL each in methylene chloride, 1 mL/ampul
Conc. In Solvent and Volume: 2,500 μg/mL each in P&T methanol, 1 mL/ampul
Conc. In Solvent and Volume: 2,500 μg/mL in P&T methanol, 1 mL/ampul
Conc. In Solvent and Volume: 200 μg/mL each in acetone, 1 mL/ampul
Conc. In Solvent and Volume: 200 μg/mL each in acetone:toluene (50:50), 5 mL/ampul
Conc. In Solvent and Volume: 200 μg/mL each in acetonitrile:acetone (90:10), 1 mL/ampul
Conc. In Solvent and Volume: 200 μg/mL each in hexane:acetone (95:5), 1 mL/ampul
Conc. In Solvent and Volume: 200 μg/mL each in hexane:toluene (1:1), 1 mL/ampul
Conc. In Solvent and Volume: 200 μg/mL each in methanol, 1 mL/ampul
Conc. In Solvent and Volume: 200 μg/mL each in P&T methanol, 1 mL/ampul
Conc. In Solvent and Volume: 200 μg/mL each in pentane, 1 mL/ampul
Conc. In Solvent and Volume: 200 μg/mL each in pentane, 5 mL/ampul
Conc. In Solvent and Volume: 200 μg/mL in acetone, 1 mL/ampul
Conc. In Solvent and Volume: 200 ppm each in acetone, 1 mL/ampul
Conc. In Solvent and Volume: 25 μg/mL each in hexane, 1 mL/ampul
Conc. In Solvent and Volume: 25 μg/mL each in methylene chloride, 1 mL/ampul
Conc. In Solvent and Volume: 25,000 μg/mL each in methylene chloride, 1 mL/ampul
Conc. In Solvent and Volume: 25,000 μg/mL in methylene chloride, 1 mL/ampul
Conc. In Solvent and Volume: 250 μg/mL each in acetone, 1 mL/ampul
Conc. In Solvent and Volume: 30 mg/mL total in methylene chloride, 1 mL/ampul
Conc. In Solvent and Volume: 4,000 μg/mL each in acetone, 1 mL/ampul
Conc. In Solvent and Volume: 4,000 μg/mL each in acetone, 5 mL/ampul
Conc. In Solvent and Volume: 4,000 μg/mL each in hexane, 1 mL/ampul
Conc. In Solvent and Volume: 400 μg/mL each in hexane, 5 mL/ampul
Conc. In Solvent and Volume: 400 μg/mL each in hexane:toluene (50:50), 5 mL/ampul
Conc. In Solvent and Volume: 5,000 μg/mL each in 90% P&T methanol:10% water, 1 mL/ampul
Conc. In Solvent and Volume: 5,000 μg/mL each in acetonitrile (*3,5-dinitroaniline at 1,000 μg/mL), 1 mL/ampul
Conc. In Solvent and Volume: 5,000 μg/mL each in hexane, 1 mL/ampul
Conc. In Solvent and Volume: 5,000 μg/mL each in methylene chloride, 1 mL/ampul
Conc. In Solvent and Volume: 5,000 μg/mL in hexane, 1 mL/ampul
Conc. In Solvent and Volume: 5,000 μg/mL in methylene chloride, 1 mL/ampul
Conc. In Solvent and Volume: 5,500 ppm gasoline in P&T methanol, 1 mL/ampul
Conc. In Solvent and Volume: 50 μg/mL each in isooctane:ethyl acetate (4:1), 1 mL/ampul
Conc. In Solvent and Volume: 50,000 μg/mL each in DI water, 1 mL/ampul
Conc. In Solvent and Volume: 50,000 μg/mL in methylene chloride, 1 mL/ampul
Conc. In Solvent and Volume: 500 μg/mL each in acetone, 1 mL/ampul
Conc. In Solvent and Volume: 500 μg/mL each in deuterium oxide (D2O), 1 mL/ampul
Conc. In Solvent and Volume: 500 μg/mL each in ethyl acetate, 1 mL/ampul
Conc. In Solvent and Volume: 500 μg/mL each in hexane, 1 mL/ampul
Conc. In Solvent and Volume: 500 μg/mL each in methanol:acetonitril e (50:50), 1 mL/ampul
Conc. In Solvent and Volume: 500 μg/mL in methylene chloride, 1 mL/ampul
Conc. In Solvent and Volume: 500 μg/mL. 1 mL each of these mixtures.
Conc. In Solvent and Volume: Contains 1 mL each of these mixtures.
Conc. In Solvent and Volume: In acetone, 1 mL/ampul
Conc. In Solvent and Volume: In acetonitrile, 1 mL/ampul
Conc. In Solvent and Volume: In acetonitrile, 1mL/ampul
Conc. In Solvent and Volume: In dimethyl sulfoxide, 1 mL/ampul
Conc. In Solvent and Volume: In hexane, 1 mL/ampul
Conc. In Solvent and Volume: In hexane, 20 mL/ampul
Conc. In Solvent and Volume: In hexane, 5 mL/ampul
Conc. In Solvent and Volume: In hexane:toluene (1:1), 1 mL/ampul
Conc. In Solvent and Volume: In hexane:toluene (90:10), 1 mL/ampul
Conc. In Solvent and Volume: In methanol, 1 mL/ampul
Conc. In Solvent and Volume: In methyl tert-butyl ether, 1 mL/ampul
Conc. In Solvent and Volume: In methylene chloride, 1 mL/ampul
Conc. In Solvent and Volume: In methylene chloride:methanol (1:1), 1 mL/ampul
Conc. In Solvent and Volume: In P&T methanol, 1 mL/ampul
Conc. In Solvent and Volume: Neat, 1 mL/ampul
Conc. In Solvent and Volume: Neat, 100 mg
Conc. In Solvent and Volume:1,000 μg/mL each in methylene chloride, 1 mL/ampul
Conc. In Solvent and Volume:10,000 μg/mL in P&T methanol, 1 mL/ampul
Concentration calculated as the aldehyde/ketone.
Contains 1mL each of these mixtures. 30006: VOA Calibration Mix #1 (ketones) 30010: VOA Calibration Mix #5 (gases) 30632: CLP VOA CAL2000 MegaMix 30216: vinyl acetate
Contains 1mL each of these mixtures. 30042: 502.2 Calibration Mix #1 30021: 624 Calibration Mix #2 30022: 624 Calibration Mix #3
Contains 1mL each of these mixtures. 30042: 502.2 Calibration Mix #1 30043: 502.2 Calibration Mix #2 30044: 502.2 Calibration Mix #3 30045: 502.2 Calibration Mix #4 30046: 502.2 Calibration Mix...
Contains 1mL each of these mixtures. 30042: 502.2 Calibration Mix #1 30431: 502.2 MegaMix 30300: 524 Calibration Mix #7A 30304: 524 Calibration Mix #7B 30203: 524 Calibration Mix #8 30201:...
Contains 1mL each of these mixtures. 30201: 524 Internal Standard/Surrogate Mix 30042: 502.2 Calibration Mix #1 30043: 502.2 Calibration Mix #2 30044: 502.2 Calibration Mix #3 30045: 502.2 Calibration Mix...
Contains 1mL each of these mixtures. 30632: CLP VOA CAL2000 MegaMix 30216: vinyl acetate
Contains 1mL each of these mixtures. 30633: 8260B MegaMix 30265: 2-chlorethyl vinyl ether
Contains 1mL each of these mixtures. 31007: SV Calibration Mix #1 (anilines) 31008: SV Calibration Mix #2 (phenols) 31009: SV Calibration Mix #3 (base neutrals) 31010: SV Calibration Mix #4...
Contains 1mL each of these mixtures. 31029: 604 Phenols Mix 31030: 605 Benzidines Mix 31031: 606 Phthalate Esters Mix 31032: 607 Nitrosamines Mix 31033: 609 Nitroaromatics/Isoph orone Mix 31011: 610...
Contains 1mL each of these mixtures. 31900: SOM01.1 SVOA MegaMix, Revised 31902: CLP/SVOA Additions Mix
Contains 1mL each of these mixtures. 31903: CLP 04.1 B/N MegaMix, Revision 2 31902: CLP/SVOA Additions Mix
Contains 1mL each of these mixtures. 32003: Pesticide Standard Mix A w/Surrogates 32004: Pesticide Standard Mix B w/Surrogates 32005: Toxaphene 32007: Aroclor 1221 32008: Aroclor 1232 32009: Aroclor 1242 32010:...
Contains 1mL each of these mixtures. 32406: Minnesota Ag List Pesticides Mix A 32407: Minnesota Ag List Pesticides Mix B
Contains 1mL each of these mixtures. 30300: 524 Calibration Mix #7A 30304: 524 Calibration Mix #7B
For monitoring samples suspected of gasoline contamination, Los Angeles County requires laboratories to calibrate and report these compounds.
FPD Detector: Internal Standard: none recommended Surrogate: tributylphosphate (cat.# 32280) and triphenylphosphate (cat.# 32281)
Fuel oil #4 is typically used in limited applications in which the fuel cannot be preheated prior to burning. The fuel is a blend of distillate (fuel oil #2) and...
Fuel oil #5 is typically used in applications in which there is little or no preheating of the fuel prior to burning. A blend of distillate (fuel oil #2) and...
Includes all target analytes except the six gases, which are available separately as 502.2 Calibration Mix #1.
Internal Standard: cat.# 31648 Surrogates for Method 552, 552.1: cat.#'s 31650, 31652, 31649, 31651 Surrogates for Method 552.2: cat.#'s 31653, 31655, 31654, 31656 Surrogates for Method 552.3: cat.#'s 31881, 31882...
ISO/DIS 9377-4 describes a gas chromatography/flame ionization detection (GC/FID) method to analyze total petroleum hydrocarbons (TPHs) in drinking, surface, waste, and treated waste water. Previous methods used Freon® extraction,...
Kit includes: Column: Rxi-5Sil MS w/5 meter Integra-Guard Standards: 33247: 1mL Melamine Stock Standard(1,000μg/mL) 33248: 1mL Cyanuric Acid Stock Standard(1,000μg/mL) 33249: 1mL Ammelide Stock Standard(1,000μg/mL) 33250: 1mL Ammeline Stock Standard(1,000μg/mL)...
Laboratories testing food quality and safety are encouraged to routinely perform proficiency tests. Proficiency testing is an external check of quality. It provides an independent and unbiased assessment of the...
Meet new FDA Guidance for Industry: Testing of Glycerin for Diethylene Glycol with our new diethylene glycol (DEG) and ethylene glycol limit standards. This Guidance emphasizes the importance of screening...
Meets all DOT requirements. Available only to customers or distributors inside the 48 contiguous United States; item may not be resold for export.
Meets all DOT requirements. Available only to customers or distributors inside the 48 contiguous United States; item may not be resold for export
Method 418.1 is an infrared spectrophotometric method for determining Total Recoverable Petroleum Hydrocarbons (TRPH). Dilute this mixture 1:200 to make the stock mixture specified in section 6.5.2 of Method 418.1.
Method 8010 does not specify internal standards to be used. The analyst must select appropriate internal standards based on the particular samples being analyzed. Potential internal standards are available.
Multiple Choices
Our high-quality air monitoring gas calibration standards are provided by Spectra/Linde and Scott/Air Liquide—meeting lab requirements for two separate sources of calibration standards.
Please note: methapyrilene is not included in this revised standard. A methapyrilene standard is currently in development
Prepared from a single source (one refinery) product.
Prepared from an equal volume blend of 5W30, 10W30, 10W40, and 20W50 motor oils. After blending, a precisely weighed amount of the composite is added to a volumetric flask to...
Qualitative mixture useful for determining GPC dump/collect times. The compounds are dissolved in methylene chloride at the concentrations listed.
Qualitative mixture useful for determining GPC dump/collect times. The compounds are dissolved in methylene chloride at the concentrations listed
Reference mixtures for ISO/DIS 9377 (German H-53), a gas chromatography/flame ionization detection (GC/FID) method. For GC analysis of total petroleum hydrocarbons (TPH) in water. Environmentally safer than previous methods. Calibration...
Reference mixtures for ISO/DIS 9377-4 (German H-53), a gas chromatography/flame ionization detection (GC/FID) method. For GC analysis of TPHs in water. Environmentally safer than previous methods. Calibration standard available as...
Reference Standard
Restek offers a full line of certified reference materials
Restek offers this qualitative standard (red dye used in bank “Security Pack”) to help investigators in municipal police stations and criminal laboratories fight crime.
Stoddard solvent is also known as Type I mineral spirits, Texsolve S, or Varsol®1 mineral spirits. We offer this reference material for those who need to calibrate Stoddard...
Subsurface degradation of fuel oil spills can be estimated by examining the ratios of C17/pristane and C18/phytane.1 To assist in identifying these four compounds from the complex fuel oil...
Surrogate Standard
The analysis of residual solvents in pharmaceutical products has changed, particularly for products being sold into Europe. The International Conference on Harmonization (ICH) Guidelines for Residual Solvents is becoming the...
The biodiesel component is methyl soyate.
The EPA Contract Lab Program (CLP) Statement of Work (SOW) OLC03.2 is an analytical method for detection of low concentration volatile, semivolatile, and pesticide/Aroclor® organics in aqueous samples. For...
The measurement of organic acids, either by adsorption and elution from a chromatographic column or by distillation, can be used as a control test for anaerobic digestion. The chromatographic separation...
The test for ethylene oxide is specified in many individual drug monographs of USP24/NF19. The limit test concentration is currently 10ppm. While the specific test solution and method will vary...
These materials also can be used for underground storage tank monitoring.
These mixtures reflect the changes made in USP30/NF25 effective July 1, 2008.
These mixtures reflect the changes made in USP30/NF25 effective July 1, 2008
These solutions are prepared from a single source (one refinery) product. The weathered materials indicate the percent weight loss from the original material. Samples of regular and premium grade unleaded...
This fuel, sometimes called bunker C or residual, is a black viscous oil. Applications in which it may be used require the ability to preheat the fuel prior to pumping...
This mixture can be used for quantification (AOCS Method CE 1-62) and approximate the compositions of the following types of oils: AOCS #1:corn, poppy seed, cotton seed, soybean, walnut, safflower,...
This mixture can be used for quantification (AOCS Method CE 1-62) and approximate the compositions of the following types of oils: AOCS #2:linseed, perilla, hempseed, and rubberseed oil
This mixture can be used for quantification (AOCS Method CE 1-62) and approximate the compositions of the following types of oils: AOCS #3:peanut, rapeseed, and mustard seed oil
This mixture can be used for quantification (AOCS Method CE 1-62) and approximate the compositions of the following types of oils: AOCS #4:olive, teaseed, and neatsfoot oil
This mixture can be used for quantification (AOCS Method CE 1-62) and approximate the compositions of the following types of oils: AOCS #5:coconut, palm kernel, babassu, and ouri-curi oil
This mixture can be used for quantification (AOCS Method CE 1-62) and approximate the compositions of the following types of oils: AOCS #6:lard, beef or mutton tallow, and palm oil...
This mixture can be used for quantification (AOCS Method CE 1-62) and approximate the compositions of the following types of oils: FAME #12:oils of mid-range to long chain lengths (C13...
This mixture can be used for quantification (AOCS Method CE 1-62) and approximate the compositions of the following types of oils: FAME #13:mustard seed oil
This mixture can be used for quantification (AOCS Method CE 1-62) and approximate the compositions of the following types of oils: FAME #14:cocoa butter
This mixture can be used for quantification (AOCS Method CE 1-62) and approximate the compositions of the following types of oils: FAME #15:peanut oil
This mixture can be used for quantification (AOCS Method CE 1-62) and approximate the compositions of the following types of oils: FAME #1:oils of mid-range chain lengths (C16 - C18)...
This mixture can be used for quantification (AOCS Method CE 1-62) and approximate the compositions of the following types of oils: FAME #2:oils of short to mid-range chain lengths (C6...
This mixture can be used for quantification (AOCS Method CE 1-62) and approximate the compositions of the following types of oils: FAME #3:oils of short to mid-range chain lengths (C8...
This mixture can be used for quantification (AOCS Method CE 1-62) and approximate the compositions of the following types of oils: FAME #4:oils of mid-range to long chain lengths (C16...
This mixture can be used for quantification (AOCS Method CE 1-62) and approximate the compositions of the following types of oils: FAME #5:oils of mid-range to long chain lengths (C16...
This mixture can be used for quantification (AOCS Method CE 1-62) and approximate the compositions of the following types of oils: FAME #6:oils of long chain lengths (C20 - C21)...
This mixture can be used for quantification (AOCS Method CE 1-62) and approximate the compositions of the following types of oils: FAME #7:oils of short chain lengths (C6 - C10)...
This mixture can be used for quantification (AOCS Method CE 1-62) and approximate the compositions of the following types of oils: FAME #8:oils of short to mid-range chain lengths (C11...
This mixture can be used for quantification (AOCS Method CE 1-62) and approximate the compositions of the following types of oils: FAME #9:oils of mid-range to long chain lengths (C16...
This product has a limited shelf life. We recommend that you order only the ampul quantity that meets your immediate needs.
To ensure the highest quality explosives standards, Restek chemists carefully purify or synthesize all of the compounds listed in EPA Method 8330.
Use these materials to prepare specific mixtures not commercially available. These products are of the highest purity available, typically 99% by GC/FID analysis. Each compound is packaged under a nitrogen...
We prepare our solutions from an equal volume blend of Type I, II, and III mineral spirits.
We prepare the L/C VOA Lab Control Sample in two parts. Sample #1 contains all compounds except vinyl chloride, because this compound is extremely volatile and must be replaced frequently.
catalog # Compound conc. in solvent and volume units 31098 1-chlorooctadecane 10,000 μg/mL in methylene chloride, 1 mL/ampul ea. 31096 2-fluorobiphenyl 10,000 μg/mL in methylene chloride, 1 mL/ampul ea. 31097...
catalog # Compound units 30026 4-bromofluorobenzene ea. 30032 1,4-difluorobenzene ea. 30030 fluorobenzene ea. 30048 α,α,α-trifluorotolue ne ea.
catalog # Compound units 31096 2-fluorobiphenyl ea. 31097 o-terphenyl ea. 31095 p-terphenyl ea. 31487 pentacosane (C25) ea.
catalog # Compound units 33092 acetochlor ESA sodium salt ea. 33094 acetochlor OA ea. 33096 alachlor ESA sodium salt ea. 33099 alachlor OA ea. 33200 metolachlor ESA sodium salt ea.
catalog # Compound units 33208 acetochlor ea. 33207 alachlor ea. 33209 metolachlor ea.
catalog # conc. in solvent and volume units 30048 2,000 μg/mL in P&T methanol, 1 mL/ampul ea. 30068 2,500 μg/mL in P&T methanol, 1 mL/ampul ea. 30083 10,000 μg/mL in...
catalog # conc. in solvent and volume units 30051 200 μg/mL each in P&T methanol, 1 mL/ampul ea. 30213 2,000 μg/mL each in P&T methanol, 1 mL/ampul ea. 30488 2,000...
catalog # conc. in solvent and volume units 30067 2,500 μg/mL in P&T methanol, 1 mL/ampul ea. 30082 10,000 μg/mL in P&T methanol, 1 mL/ampul ea.
catalog # conc. in solvent and volume units 30287 2,000 μg/mL in P&T methanol, 1 mL/ampul ea. 31853 2,000 μg/mL in methylene chloride, 1 mL/ampul ea. 36294 1.9 mg/mL in...
catalog # conc. in solvent and volume units 30435 1,000 μg/mL in P&T methanol, 1 mL/ampul ea. 30453 10,000 μg/mL in P&T methanol, 1 mL/ampul ea.
catalog # conc. in solvent and volume units 30466 10,000 μg/mL in DI Water, 1 mL/ampul ea. 30288 2,000 μg/mL in P&T methanol, 1 mL/ampul ea.
catalog # conc. in solvent and volume units 30467 10,000 μg/mL in DI Water, 1 mL/ampul ea. 36401 15 mg/mL in dimethyl sulfoxide, 1 mL/ampul ea.
catalog # conc. in solvent and volume units 31066 2,000 μg/mL in acetone, 1 mL/ampul ea. 31097 10,000 μg/mL in methylene chloride, 1 mL/ampul ea.
catalog # conc. in solvent and volume units 31220 5,000 μg/mL in methylene chloride, 1 mL/ampul ea. 31252 50,000 μg/mL in methylene chloride, 1 mL/ampul ea. 31253 50,000 μg/mL in...
catalog # conc. in solvent and volume units 31262 5,000 μg/mL in methylene chloride, 1 mL/ampul ea. 31254 50,000 μg/mL in methylene chloride, 1 mL/ampul ea.
catalog # conc. in solvent and volume units 31681 2,000 μg/mL in hexane, 10 mL/ampul ea. 31636 2,000 μg/mL in cyclohexane, 10 mL/ampul (enough to check one Florisil cartridge) ea.
catalog # conc. in solvent and volume units 31879 2,000 μg/mL in methylene chloride, 1 mL/ampul ea. 31415 1,000 μg/mL in methanol, 1 mL/ampul ea.
catalog # conc. in solvent and volume units 31887 1,000 μg/mL each in methylene chloride, 1 mL/ampul ea. 31887.15 1,000 μg/mL each in methylene chloride, 1 mL/ampul 15-pk. 31887.25 1,000...
catalog # conc. in solvent and volume units 32000 200 μg/mL each in acetone, 1 mL/ampul ea. 32457 200 μg/mL each in acetone, 5 mL/ampul ea.
catalog # conc. in solvent and volume units 32029 200 μg/mL in acetone, 1 mL/ampul ea. 32030 200 μg/mL in acetone, 5 mL/ampul ea. 32289 10 μg/mL in isooctane, 1...
catalog # conc. in solvent and volume units 32254 1,000 μg/mL in methanol, 1 mL/ampul ea. 32057 2,000 μg/mL in hexane, 1 mL/ampul ea.
catalog # conc. in solvent and volume units 33251 1,000 μg/mL in pyridine, 1 mL/ampul ea. 33252 1,000 μg/mL in pyridine, 5 mL/ampul ea.
Adds alkyl groups to functional hydrogens (H). Decreases polarity on compounds containing acidic hydrogens, i.e., phenols, carboxylic acids. Forms an ester.
Complete set of materials for N-methylcarbamoyloxi mes and N-methylcarbamates. New mix satisfies latest update of EPA method (531.2). Formulated in acetonitrile for stability and convenience for HPLC analysis.
Complete—all 66 OLC03.2 compounds in four ampuls: MegaMix® reference mix, fortification mix, 3,3′-dichlorobenzidi ne, 4-chloroaniline. Convenient single calibration—2- and 3-cresol isomers at 1/2 concentration of other MegaMix® mix...
Confirm unleaded gasoline TPH, BTEX, and aromatics in a single analysis. Certificate of Analysis includes concentration of TPH, and certified concentrations of BTEX and individual aromatics. Complete data pack available.
Confirms diesel #2 TPH and priority PAHs in a single analysis. Certificate of Analysis includes concentration of TPH and certified concentrations of individual PAHs. Complete data packs available.
Convenient 15μg/mL concentration, similar to the concentration of interest in most ambient air work. Certificate of Analysis lists both aldehyde/ketone and -DNPH derivative concentrations. Fast analysis — Ultra C18 HPLC...
Designed for daily assessment of system performance. Reveals active sites in the injection port and/or GC column. Prepared in MTBE—low expansion volume helps minimize backflash.
Efficiently controls foam; effective over a wide pH range. No hazardous materials, no components that are target analytes. Effective at less than 0.1% of sample volume.
Fewest Mixtures needed for calibration and matrix spikes. Mixtures formulated for maximum stability. Contains most routinely analyzed compounds.
For current Massachusetts VPH method: surrogate included. Matrix spike mix at 50μg/mL, per updated method.
For GC analysis of total petroleum hydrocarbons (TPH) in water. Calibration standard available as Diesel #2/ motor oil and Diesel #2/mineral oil.
For simple sugar analysis by HPLC with refractive index/light scattering detection. Use with a silica column with amino functionality, as recommended by AOAC International. Use as a calibration standard for...
For total petroleum hydrocarbon pattern recognition of creosote oil. High concentration—50,000 μg/mL in methylene chloride.
For total petroleum hydrocarbon pattern recognition of hydraulic oil. High concentration—50,000 μg/mL in methylene chloride.
High concentration. Acetonitrile solvent—suitable for HPLC analyses
High purity for consistent results. Free quality assurance data package available on-line. Highest concentrations commercially available. Convenient 1mL, 5mL and 10mL package sizes reduces cost per sample extract.
Highest concentrations commercially available. Convenient 1mL, 5mL, and 10mL package sizes. Reduces laboratory cost per sample extract.
Highly stable formulation has a minimum shelf life of 18 months. Fully resolves 31 fragrance allergens with 1 analysis on an Rxi®-17 column. Ideal for GC/MS analysis following...
Meet Stage 1 requirements for US EPA Methods 552, 552.1 and 552.2. Meet requirements for Stage 2 DBPR. Prepared from purified neat reference materials for the highest quality. Lot-to-lot consistency...
Meets CCME 2001 Petroleum Hydrocarbons in Soil Method—Tier 1. Primary reference calibration standards for quantification of four fractions.
MegaMix® mixture includes all target compounds not in our current products. Incorporates all phenols, for fast preparation and calibration. Incorporates “additional” extractable Method 625 compounds.
MegaMix® reference mix includes all 50 analytes, ketones, and gases. Convenient single calibration—m- and o-xylene isomers at 1/2 concentration of other MegaMix® mix components. Deuterated...
Performance evaluation for essential oils and fragrance chemicals. System Suitability Mixture for GC systems and analytical columns. Convenient 0.5mL quantity for easy dilution to recommended working solution.
Ready to use for QuEChERS extractions—no dilutions necessary. Support for GC and HPLC with MS, MS/MS, and selective detectors. Pesticide analysis is fast and simple using QuEChERS methods. Use these...
Reference materials for US EPA Method 528. Fortification solution formulated based on MS sensitivity to each analyte.
Reference mix of the two most common odor-causing compounds. Convenient concentration for purge and trap analysis: 100μg/mL in methanol.
Replaces active hydrogen, reducing polarity and making the compounds more volatile. Increases stability of derivatives.
se to verify the retention time for each compound normally included in a blood alcohol test, and to verify that the compounds are resolved from and do not interfere with...
Separate mixes for surrogates and internal standard. Fortification solution combines surrogates and internal standard. Calibration mixes and all other quality control mixes also available.
Standard for current Massachusetts VPH method: surrogate included. More analyses per ampul—standard with surrogate is 10,000μg/mL.
Supports US Department of Defense base closures and remediation. Mixtures and singles supporting HPLC US EPA Method 8330. Mixtures and singles supporting GC-ECD US EPA Method 8095. Internal standards and...
Technical training on method is available. Complete data pack available for audit compliance.
Use to verify the retention time for each compound normally included in a blood alcohol test, and to verify that the compounds are resolved from and do not interfere with...

Next >>