Restek Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| Multiple valve configurations, including dip tube and rupture disks. Large, durable, Kel-F® seat ensures leak-free operation. Temperature range: -40 °C to 120 °C Alta-Robbins' unique valve design incorporates a... | |
| Reduces pressure between sample cylinder and GC injector. Maintains fine metering control. Contains Kel-F® seat |