Restek Datasheets for Vials
Vials are small glass bottles used for storage.
Vials: Learn more
| Product Name | Notes |
|---|---|
| Certified Vials, 2.0 mL Screw-Thread Vials Certificates enclosed with each kit. Vials of clear or amber borosilicate glass, with ID marking spots. Closures with pre-inserted septa. Each kit sealed for... | |
| Available in 3 styles. 8mm Starburst Plugs sold separately. | |
| Caps attached to vials. | |
| Interlock limited volume vials offer the performance and convenience of a one piece microvial for a fraction of the cost. A 300 μL insert is fused into a 12 x... | |
| Save time and reduce waste—these eco-friendly vials replace syringe filtration and eliminate the need for separate vials, caps, syringes, and filters. Remove contaminants and particulates from your HPLC samples with... | |
| Vial to instrument compatibility are designated in instrument reference chart. | |
| White graduated marking spots are a standard feature unless otherwise noted. | |
| White graduated marking spots are a standard feature unless otherwise noted. Vials packaged in a clear-lid tray. Caps with septa packaged in a plastic bag. | |
| catalog # color units 24654 Clear 100-pk. 24655 Clear 1000-pk. 24656 Amber 100-pk. 24657 Amber 1000-pk. | |
| catalog # units 22705 100-pk. 22706 1000-pk. | |
| catalog # units 24658 100-pk. 24659 1000-pk. | |
| catalog # volume color size units 23082 20mL Clear 22 x 75mm 100-pk. 23083 20mL Clear 22 x 75mm 1,000-pk. 23086 20mL Amber 22 x 75mm 100-pk. 23087 20mL Amber... | |
| 40% larger opening than other vials. Step profile automatically centers glass flange limited volume inserts. Preassembled caps with septa, with or without vials. Designed for Waters Alliance® autosamplers. | |
| Container, liner, and closure cleaned and assembled. Clear or amber. Open top caps. PTFE faced 0.125″ silicone septa. Each case lot numbered. | |
| Fit all 2.0 mL, 12 x 32 mm, crimp-top vial based autosamplers. Shorter screw cap allows the robotic autosampler to function properly. Wider opening prevents syringe problems. Dimensions are effectively... | |
| Fit all 2.0 mL, 12 x 32 mm, screw-thread 8 mm/425 vial-based autosamplers. Vaporization is minimized over shorter vials. For an instrument reference chart for 2.0 mL, 8 mm Screw-Thread... | |
| Increased neck length for accommodating fluctuations in robotic arm settings. Eliminate cracked necks, breakage, and dangerous sharp edges, using soft Versa Vial PTFE/silicone plugs. Largest target area available, ideal for... | |
| Plastic vial. Choice of glass or polypropylene insert. | |
| Plastic vials. Choice of glass or polypropylene insert. | |
| Two sizes available. Tapered for high recovery of contents. Work with Mininert® sampling valves. |