Restek Datasheets for Laboratory and Calibration Gases
Laboratory and calibration gases are specialized for use as laboratory standards, as well as for detection, sample preparation, environmental monitoring and analysis applications.
Laboratory and Calibration Gases: Learn more
| Product Name | Notes |
|---|---|
| 6-month stability. +/- 10% accuracy. | |
| Available in three mixes, from lean to rich. Each has an extended list of C6+ components. | |
| Our high-quality air monitoring gas calibration standards are provided by Spectra Gases and Scott Specialty Gases—meeting lab requirements for two separate sources of calibration standards. | |
| Our high-quality air monitoring gas calibration standards are provided by Spectra/Linde and Scott/Air Liquide—meeting lab requirements for two separate sources of calibration standards. All cylinders are drop-shipped from our suppliers... | |
| Our high-quality air monitoring gas calibration standards are provided by Spectra/Linde and Scott/Air Liquide—meeting lab requirements for two separate sources of calibration standards. | |
| Our high-quality air monitoring gas calibration standards are provided by Spectra/Linde and Scott/Air Liquide—meeting lab requirements for two separate sources of calibration standards | |
| Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 4.6L @ 60psig... | |
| Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 4.9L @ 60psig... | |
| Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 5.2L @ 70psig... | |
| Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes, from lean to rich. Each has an extended list of C6+ components. Concentration: mole... |