Restek Datasheets for Plastic Tubing
Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more
| Product Name | Notes |
|---|---|
| Ideal for mobile phase inlet lines. Chemically inert. Use to 500 psi (3,447 kPa) and 80 °C. | |
| Replaces stainless steel, titanium, PTFE or Tefzel® tubing. Less oxygen permeable and more temperature resistant (to 250 °C) than PTFE or Tefzel® tubing. Use with PEEK fingertight or... |