Minerallac Company Sealant 96060

Description
INSULATING FOAM TYPE CORNER AND T-JOINTS, EXTERIOR SHEETING, OPENINGS AND GAPS AT THE PLATE LINE, MASONRY AND CONCRETE OR WOOD WALLS. APPLICATION 60 TO 100 DEG F TEMPERATURE RATING CAN CONTAINER TYPE 12 OZ CONTAINER CAPACITY 30 MIN (TRACK FREE), 8 HR (CURE) SETTING TIME PACKAGING QUANTITY 8 PER PACK
Datasheet
Description
INSULATING FOAM TYPE CORNER AND T-JOINTS, EXTERIOR SHEETING, OPENINGS AND GAPS AT THE PLATE LINE, MASONRY AND CONCRETE OR WOOD WALLS. APPLICATION 60 TO 100 DEG F TEMPERATURE RATING CAN CONTAINER TYPE 12 OZ CONTAINER CAPACITY 30 MIN (TRACK FREE), 8 HR (CURE) SETTING TIME PACKAGING QUANTITY 8 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealant - 96060 - Minerallac Company
Hampshire, IL, USA
Sealant
96060
Sealant 96060
INSULATING FOAM TYPE CORNER AND T-JOINTS, EXTERIOR SHEETING, OPENINGS AND GAPS AT THE PLATE LINE, MASONRY AND CONCRETE OR WOOD WALLS. APPLICATION 60 TO 100 DEG F TEMPERATURE RATING CAN CONTAINER TYPE 12 OZ CONTAINER CAPACITY 30 MIN (TRACK FREE), 8 HR (CURE) SETTING TIME PACKAGING QUANTITY 8 PER PACK
  • INSULATING FOAM TYPE
  • CORNER AND T-JOINTS, EXTERIOR SHEETING, OPENINGS AND GAPS AT THE PLATE LINE, MASONRY AND CONCRETE OR WOOD WALLS. APPLICATION
  • 60 TO 100 DEG F TEMPERATURE RATING
  • CAN CONTAINER TYPE
  • 12 OZ CONTAINER CAPACITY
  • 30 MIN (TRACK FREE), 8 HR (CURE) SETTING TIME
  • PACKAGING QUANTITY 8 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Industrial Sealants
Product Number 96060
Product Name Sealant
Use Temperature 60 to 100 F (16 to 38 C)
Unlock Full Specs
to access all available technical data

Similar Products

1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS5702 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
ELANTAS PDG CONAPOXY AD-10 Epoxy Encapsulant Brown 1 qt Can - AD-10 QT - Ellsworth Adhesives
Specs
Substrate Compatibility Ceramic, Glass; Metal; Plastic
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details
Formulations - Applications - Sealing - Powerseal 932 - 393223 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details