Minerallac Company Sealant 96070

Description
RTV SILICONE TYPE NSF APPLICABLE STANDARD INTERIOR AND EXTERIOR PROJECT APPLICATION 8 TO 450 DEG F TEMPERATURE RATING CAN CONTAINER TYPE 8 OZ CONTAINER CAPACITY 5 TO 10 MIN SETTING TIME PACKAGING QUANTITY 12 PER PACK
Datasheet
Description
RTV SILICONE TYPE NSF APPLICABLE STANDARD INTERIOR AND EXTERIOR PROJECT APPLICATION 8 TO 450 DEG F TEMPERATURE RATING CAN CONTAINER TYPE 8 OZ CONTAINER CAPACITY 5 TO 10 MIN SETTING TIME PACKAGING QUANTITY 12 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealant - 96070 - Minerallac Company
Hampshire, IL, USA
Sealant
96070
Sealant 96070
RTV SILICONE TYPE NSF APPLICABLE STANDARD INTERIOR AND EXTERIOR PROJECT APPLICATION 8 TO 450 DEG F TEMPERATURE RATING CAN CONTAINER TYPE 8 OZ CONTAINER CAPACITY 5 TO 10 MIN SETTING TIME PACKAGING QUANTITY 12 PER PACK
  • RTV SILICONE TYPE
  • NSF APPLICABLE STANDARD
  • INTERIOR AND EXTERIOR PROJECT APPLICATION
  • 8 TO 450 DEG F TEMPERATURE RATING
  • CAN CONTAINER TYPE
  • 8 OZ CONTAINER CAPACITY
  • 5 TO 10 MIN SETTING TIME
  • PACKAGING QUANTITY 12 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Industrial Sealants
Product Number 96070
Product Name Sealant
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Sealing - Self Sealer 616 - 361623 - Hernon Manufacturing, Inc.
Specs
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
One Component, Neutral Curing Silicone Passes USP Class VI - MasterSil 912Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Epoxylite® - E 5526 Hi Temp Epoxy Kit - ELANTAS North America LLC
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Dissimilar Substrates
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details