BERNSTEIN AG Double-SpannedRope Pull Switches Type SiRK, Si1, Si2

Description
BERNSTEIN double-spanned rope pull switches (SiRK, Si1 and Si2) are also used in emergency stop applications. When the cable is pulled the switching lever is deflected in the corresponding direction and the system shut down. The switches are available in two metal versions, the Si1 and Si2, as well as an insulation-enclosed version, the SiRK. Specifications: These types of rope pull switch are ideally suited for applications with high temperature fluctuations and long cable spans. With their sturdy enclosure, the Si1 and Si2 are the perfect switches for harsh environments. Operating mode: Two cables spanned in opposite directions are attached to the switching device. The countersprings are secured to the wall at the ends of the cables. Provided the change in temperature is the same at all points along the cable, the springs will effectively compensate for the change in cable length. Specifications: Versions available in plastic and metal Max. span length: 2 x 75 meters Protection class IP 65 according to IEC/EN 60529 Ambient temperature -30°C to +80°C
Description
BERNSTEIN double-spanned rope pull switches (SiRK, Si1 and Si2) are also used in emergency stop applications. When the cable is pulled the switching lever is deflected in the corresponding direction and the system shut down. The switches are available in two metal versions, the Si1 and Si2, as well as an insulation-enclosed version, the SiRK. Specifications: These types of rope pull switch are ideally suited for applications with high temperature fluctuations and long cable spans. With their sturdy enclosure, the Si1 and Si2 are the perfect switches for harsh environments. Operating mode: Two cables spanned in opposite directions are attached to the switching device. The countersprings are secured to the wall at the ends of the cables. Provided the change in temperature is the same at all points along the cable, the springs will effectively compensate for the change in cable length. Specifications: Versions available in plastic and metal Max. span length: 2 x 75 meters Protection class IP 65 according to IEC/EN 60529 Ambient temperature -30°C to +80°C

Suppliers

Company
Product
Description
Supplier Links
Double-SpannedRope Pull Switches - Type SiRK, Si1, Si2 - BERNSTEIN AG
Porta Westfalica, Germany
Double-SpannedRope Pull Switches
Type SiRK, Si1, Si2
Double-SpannedRope Pull Switches Type SiRK, Si1, Si2
BERNSTEIN double-spanned rope pull switches (SiRK, Si1 and Si2) are also used in emergency stop applications. When the cable is pulled the switching lever is deflected in the corresponding direction and the system shut down. The switches are available in two metal versions, the Si1 and Si2, as well as an insulation-enclosed version, the SiRK. Specifications: These types of rope pull switch are ideally suited for applications with high temperature fluctuations and long cable spans. With their sturdy enclosure, the Si1 and Si2 are the perfect switches for harsh environments. Operating mode: Two cables spanned in opposite directions are attached to the switching device. The countersprings are secured to the wall at the ends of the cables. Provided the change in temperature is the same at all points along the cable, the springs will effectively compensate for the change in cable length. Specifications: Versions available in plastic and metal Max. span length: 2 x 75 meters Protection class IP 65 according to IEC/EN 60529 Ambient temperature -30°C to +80°C

BERNSTEIN double-spanned rope pull switches (SiRK, Si1 and Si2) are also used in emergency stop applications. When the cable is pulled the switching lever is deflected in the corresponding direction and the system shut down.

The switches are available in two metal versions, the Si1 and Si2, as well as an insulation-enclosed version, the SiRK.

Specifications:

These types of rope pull switch are ideally suited for applications with high temperature fluctuations and long cable spans. With their sturdy enclosure, the Si1 and Si2 are the perfect switches for harsh environments.

Operating mode:

Two cables spanned in opposite directions are attached to the switching device. The countersprings are secured to the wall at the ends of the cables. Provided the change in temperature is the same at all points along the cable, the springs will effectively compensate for the change in cable length.

Specifications:

  • Versions available in plastic and metal
  • Max. span length: 2 x 75 meters
  • Protection class IP 65 according to IEC/EN 60529
  • Ambient temperature -30°C to +80°C
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Emergency Stop Switches
Product Number Type SiRK, Si1, Si2
Product Name Double-SpannedRope Pull Switches
Operating Temperature -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0116BBCEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers