BERNSTEIN AG Rope Pull Switches Type SR

Description
The series SR and SRM safety rope pull switching devices developed and manufactured by BERNSTEIN AG are designed and approved in accordance with the standards IEC 947-5-5, DIN EN 60947-5-5 and ISO 13850, i.e. on actuation or in the event of cable breakage, the emergency stop switching device locks automatically and can only be reset to its initial setting by means of the resetting device on the switch. Product advantages: Stable and durable metal housing Rope status display allows correct setting and inspection Freely-adjustable setting the rope tension by turning the adjustment screw Easy-to-read switching state, being legible over far distances Cable entry 3 x M20 x 1,5 Specifications: Max. span length: 75 meters Protection class IP 67 according to IEC/EN 6052 Ambient temperature -30°C to +80°C Options: Electronical remote monitoring Pull cable counterspring with the Quickfix quick-connect system Preassembled with customer-specific cables and connectors on request
Datasheet
Description
The series SR and SRM safety rope pull switching devices developed and manufactured by BERNSTEIN AG are designed and approved in accordance with the standards IEC 947-5-5, DIN EN 60947-5-5 and ISO 13850, i.e. on actuation or in the event of cable breakage, the emergency stop switching device locks automatically and can only be reset to its initial setting by means of the resetting device on the switch. Product advantages: Stable and durable metal housing Rope status display allows correct setting and inspection Freely-adjustable setting the rope tension by turning the adjustment screw Easy-to-read switching state, being legible over far distances Cable entry 3 x M20 x 1,5 Specifications: Max. span length: 75 meters Protection class IP 67 according to IEC/EN 6052 Ambient temperature -30°C to +80°C Options: Electronical remote monitoring Pull cable counterspring with the Quickfix quick-connect system Preassembled with customer-specific cables and connectors on request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rope Pull Switches - Type SR - BERNSTEIN AG
Porta Westfalica, Germany
Rope Pull Switches
Type SR
Rope Pull Switches Type SR
The series SR and SRM safety rope pull switching devices developed and manufactured by BERNSTEIN AG are designed and approved in accordance with the standards IEC 947-5-5, DIN EN 60947-5-5 and ISO 13850, i.e. on actuation or in the event of cable breakage, the emergency stop switching device locks automatically and can only be reset to its initial setting by means of the resetting device on the switch. Product advantages: Stable and durable metal housing Rope status display allows correct setting and inspection Freely-adjustable setting the rope tension by turning the adjustment screw Easy-to-read switching state, being legible over far distances Cable entry 3 x M20 x 1,5 Specifications: Max. span length: 75 meters Protection class IP 67 according to IEC/EN 6052 Ambient temperature -30°C to +80°C Options: Electronical remote monitoring Pull cable counterspring with the Quickfix quick-connect system Preassembled with customer-specific cables and connectors on request

The series SR and SRM safety rope pull switching devices developed and manufactured by BERNSTEIN AG are designed and approved in accordance with the standards IEC 947-5-5, DIN EN 60947-5-5 and ISO 13850, i.e. on actuation or in the event of cable breakage, the emergency stop switching device locks automatically and can only be reset to its initial setting by means of the resetting device on the switch.

Product advantages:

  • Stable and durable metal housing
  • Rope status display allows correct setting and inspection
  • Freely-adjustable setting the rope tension by turning the adjustment screw
  • Easy-to-read switching state, being legible over far distances
    Cable entry 3 x M20 x 1,5

Specifications:

  • Max. span length: 75 meters
  • Protection class IP 67 according to IEC/EN 6052
  • Ambient temperature -30°C to +80°C

Options:

  • Electronical remote monitoring
  • Pull cable counterspring with the Quickfix
    quick-connect system
  • Preassembled with customer-specific
    cables and connectors on request
Supplier's Site Datasheet

Technical Specifications

  BERNSTEIN AG
Product Category Emergency Stop Switches
Product Number Type SR
Product Name Rope Pull Switches
Operating Temperature -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products