BERNSTEIN AG Rope Pull Switches Type SRM

Description
The series SR and SRM safety rope pull switching devices developed and manufactured by BERNSTEIN AG are designed and approved in accordance with the standards IEC 947-5-5, DIN EN 60947-5-5 and ISO 13850, i.e. on actuation or in the event of cable breakage, the emergency stop switching device locks automatically and can only be reset to its initial setting by means of the resetting device on the switch. Product advantages: Stable and durable metal housing Rope status display allows correct setting and inspection Freely-adjustable setting the rope tension by turning the adjustment screw Easy-to-read switching state, being legible over far distances Cable entry 3 x M20 x 1,5 Specifications: Max. span length: 75 meters Protection class IP 67 according to IEC/EN 60529 Ambient temperature -30°C to +80°C Options: Electronical remote monitoring Pull cable counterspring with the Quickfix quick-connect system AS-Interface variants available Preassembled with customer-specific cables and connectors on request
Datasheet
Description
The series SR and SRM safety rope pull switching devices developed and manufactured by BERNSTEIN AG are designed and approved in accordance with the standards IEC 947-5-5, DIN EN 60947-5-5 and ISO 13850, i.e. on actuation or in the event of cable breakage, the emergency stop switching device locks automatically and can only be reset to its initial setting by means of the resetting device on the switch. Product advantages: Stable and durable metal housing Rope status display allows correct setting and inspection Freely-adjustable setting the rope tension by turning the adjustment screw Easy-to-read switching state, being legible over far distances Cable entry 3 x M20 x 1,5 Specifications: Max. span length: 75 meters Protection class IP 67 according to IEC/EN 60529 Ambient temperature -30°C to +80°C Options: Electronical remote monitoring Pull cable counterspring with the Quickfix quick-connect system AS-Interface variants available Preassembled with customer-specific cables and connectors on request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rope Pull Switches - Type SRM - BERNSTEIN AG
Porta Westfalica, Germany
Rope Pull Switches
Type SRM
Rope Pull Switches Type SRM
The series SR and SRM safety rope pull switching devices developed and manufactured by BERNSTEIN AG are designed and approved in accordance with the standards IEC 947-5-5, DIN EN 60947-5-5 and ISO 13850, i.e. on actuation or in the event of cable breakage, the emergency stop switching device locks automatically and can only be reset to its initial setting by means of the resetting device on the switch. Product advantages: Stable and durable metal housing Rope status display allows correct setting and inspection Freely-adjustable setting the rope tension by turning the adjustment screw Easy-to-read switching state, being legible over far distances Cable entry 3 x M20 x 1,5 Specifications: Max. span length: 75 meters Protection class IP 67 according to IEC/EN 60529 Ambient temperature -30°C to +80°C Options: Electronical remote monitoring Pull cable counterspring with the Quickfix quick-connect system AS-Interface variants available Preassembled with customer-specific cables and connectors on request

The series SR and SRM safety rope pull switching devices developed and manufactured by BERNSTEIN AG are designed and approved in accordance with the standards IEC 947-5-5, DIN EN 60947-5-5 and ISO 13850, i.e. on actuation or in the event of cable breakage, the emergency stop switching device locks automatically and can only be reset to its initial setting by means of the resetting device on the switch.

Product advantages:

  • Stable and durable metal housing
  • Rope status display allows correct setting and inspection
  • Freely-adjustable setting the rope tension by turning the adjustment screw
  • Easy-to-read switching state, being legible over far distances
    Cable entry 3 x M20 x 1,5

Specifications:

  • Max. span length: 75 meters
  • Protection class IP 67 according to IEC/EN 60529
  • Ambient temperature -30°C to +80°C

Options:

  • Electronical remote monitoring
  • Pull cable counterspring with the Quickfix
    quick-connect system
  • AS-Interface variants available
  • Preassembled with customer-specific
    cables and connectors on request
Supplier's Site Datasheet

Technical Specifications

  BERNSTEIN AG
Product Category Emergency Stop Switches
Product Number Type SRM
Product Name Rope Pull Switches
Operating Temperature -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products