BERNSTEIN AG Standard Rope Pull Switches

Description
Because of their specifications governed by corresponding standards, these cable pull switches are used exclusively as safety command devices. These switches are available in metal enclosures as well as in insulation-enclosed versions. They are operated manually by pulling on the attached cable. The basic design of the standard rope pull switches is based on that of position switches. Fields of application: Opening and closing of (garage) doors Starting machines Issuing commands in production processes Specifications: Versions available in plastic and metal Avec ou sans maintien du verrouillage Max. span length: 2 x 75 meters Protection class IP 65 according to IEC/EN 60529 Ambient temperature -30°C to +80°C
Description
Because of their specifications governed by corresponding standards, these cable pull switches are used exclusively as safety command devices. These switches are available in metal enclosures as well as in insulation-enclosed versions. They are operated manually by pulling on the attached cable. The basic design of the standard rope pull switches is based on that of position switches. Fields of application: Opening and closing of (garage) doors Starting machines Issuing commands in production processes Specifications: Versions available in plastic and metal Avec ou sans maintien du verrouillage Max. span length: 2 x 75 meters Protection class IP 65 according to IEC/EN 60529 Ambient temperature -30°C to +80°C

Suppliers

Company
Product
Description
Supplier Links
Standard Rope Pull Switches -  - BERNSTEIN AG
Porta Westfalica, Germany
Standard Rope Pull Switches
Standard Rope Pull Switches
Because of their specifications governed by corresponding standards, these cable pull switches are used exclusively as safety command devices. These switches are available in metal enclosures as well as in insulation-enclosed versions. They are operated manually by pulling on the attached cable. The basic design of the standard rope pull switches is based on that of position switches. Fields of application: Opening and closing of (garage) doors Starting machines Issuing commands in production processes Specifications: Versions available in plastic and metal Avec ou sans maintien du verrouillage Max. span length: 2 x 75 meters Protection class IP 65 according to IEC/EN 60529 Ambient temperature -30°C to +80°C

Because of their specifications governed by corresponding standards, these cable pull switches are used exclusively as safety command devices. These switches are available in metal enclosures as well as in insulation-enclosed versions. They are operated manually by pulling on the attached cable.

The basic design of the standard rope pull switches is based on that of position switches.

Fields of application:

  • Opening and closing of (garage) doors
  • Starting machines
  • Issuing commands in production processes

Specifications:

  • Versions available in plastic and metal
  • Avec ou sans maintien du verrouillage
  • Max. span length: 2 x 75 meters
  • Protection class IP 65 according to IEC/EN 60529
  • Ambient temperature -30°C to +80°C
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Emergency Stop Switches
Product Name Standard Rope Pull Switches
Operating Temperature -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop Switch - 440T-MSMSS33AA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Maximum AC Voltage Rating 230 volts
Maximum DC Voltage Rating 230 volts
View Details