BERNSTEIN AG Belt Alignment Switches Type Si2

Description
In conveyor belt applications, the safety switch prevents conveyor belts from being damaged or being destroyed as the result of the belt running off track. Mode of operation: When the roller lever is deflected by a conveyor belt running off track the safety contacts in the switch engage, thus shutting down the conveyor belt. Only after eliminating the cause of the malfunction can the system be restarted by means of the pull release (key ring). Specifications: The roller lever is mounted in ball bearings The cast iron enclosure has three M20 x 1.5 cable entries ready for through-wiring The belt alignment switch is equipped with 2 normally-open contacts and 2 positive opening NC contacts Thanks to its sturdy design, the device guarantees continuous trouble-free operation even under extreme operating conditions
Description
In conveyor belt applications, the safety switch prevents conveyor belts from being damaged or being destroyed as the result of the belt running off track. Mode of operation: When the roller lever is deflected by a conveyor belt running off track the safety contacts in the switch engage, thus shutting down the conveyor belt. Only after eliminating the cause of the malfunction can the system be restarted by means of the pull release (key ring). Specifications: The roller lever is mounted in ball bearings The cast iron enclosure has three M20 x 1.5 cable entries ready for through-wiring The belt alignment switch is equipped with 2 normally-open contacts and 2 positive opening NC contacts Thanks to its sturdy design, the device guarantees continuous trouble-free operation even under extreme operating conditions

Suppliers

Company
Product
Description
Supplier Links
Belt Alignment Switches - Type Si2 - BERNSTEIN AG
Porta Westfalica, Germany
Belt Alignment Switches
Type Si2
Belt Alignment Switches Type Si2
In conveyor belt applications, the safety switch prevents conveyor belts from being damaged or being destroyed as the result of the belt running off track. Mode of operation: When the roller lever is deflected by a conveyor belt running off track the safety contacts in the switch engage, thus shutting down the conveyor belt. Only after eliminating the cause of the malfunction can the system be restarted by means of the pull release (key ring). Specifications: The roller lever is mounted in ball bearings The cast iron enclosure has three M20 x 1.5 cable entries ready for through-wiring The belt alignment switch is equipped with 2 normally-open contacts and 2 positive opening NC contacts Thanks to its sturdy design, the device guarantees continuous trouble-free operation even under extreme operating conditions

In conveyor belt applications, the safety switch prevents conveyor belts from being damaged or being destroyed as the result of the belt running off track.

Mode of operation:

When the roller lever is deflected by a conveyor belt running off track the safety contacts in the switch engage, thus shutting down the conveyor belt.
Only after eliminating the cause of the malfunction can the system be restarted by means of the pull release (key ring).

Specifications:

  • The roller lever is mounted in ball bearings
  • The cast iron enclosure has three M20 x 1.5 cable entries ready for through-wiring
  • The belt alignment switch is equipped with 2 normally-open contacts and 2 positive opening NC contacts
  • Thanks to its sturdy design, the device guarantees continuous trouble-free operation even under extreme operating conditions
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Emergency Stop Switches
Product Number Type Si2
Product Name Belt Alignment Switches
Normally Open Contacts 2 #
Unlock Full Specs
to access all available technical data

Similar Products