Synertron Technology, Inc. Recognition Module DCEA23

Description
Dual Camera_IR & RGB_FHD Dual Camera module DCEA23-TC1-6R Detection: 0.5M to 1M DCEA23-HK1-6R Detection: 1.5M to 2M Features: USB Video Class(UVC) compliant Designed for face recognition and live detection IR/RGB 1080P HDR Function Detection range OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Applications: Door/Gate Security System Access Control System ATM machine KIOSK / POS Equipment Automatic Vending Machine Module Spec: Dimension (LW/mm): 40.0mm x 28.6mm IR Camera: +4.75V ~ +5.25V RGB Camera: Image/Video Format: YUY2, MJPG Field of View: Diagonal:95.8° / Vertical:58.2° / Horizontal:87.8° IR Filter: Tavg≧97% 440~635 nm Output Interface: USB2.0 (480Mbit/sec) & USB1.1 Power Consumption: IR Camera: +5V | RGB Camera: +5V Operating Temperature: -30℃ to +70℃ OS Support: Win7, Win8, Win8.1, Win10, Linux, Android Backend IC Spec: Compatibility: USB 2.0 Video Class Compliant, Microsoft WHQL Certified Sensor Spec: Image Sensor: IR Camera: 1/2.7" CMOS Sensor RGB Camera: 1/2.7” CMOS Sensor Active Pixels: IR Camera: 1920(H) x 1080(V) RGB Camera: 1920(H) x 1080(V) Ordering Information: DCEA23-TC1-6R Detect ion distance: 0.5M to 1M DCEA23-HK1-6R Detect ion distance: 1.5M to 2M
Datasheet
Description
Dual Camera_IR & RGB_FHD Dual Camera module DCEA23-TC1-6R Detection: 0.5M to 1M DCEA23-HK1-6R Detection: 1.5M to 2M Features: USB Video Class(UVC) compliant Designed for face recognition and live detection IR/RGB 1080P HDR Function Detection range OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Applications: Door/Gate Security System Access Control System ATM machine KIOSK / POS Equipment Automatic Vending Machine Module Spec: Dimension (LW/mm): 40.0mm x 28.6mm IR Camera: +4.75V ~ +5.25V RGB Camera: Image/Video Format: YUY2, MJPG Field of View: Diagonal:95.8° / Vertical:58.2° / Horizontal:87.8° IR Filter: Tavg≧97% 440~635 nm Output Interface: USB2.0 (480Mbit/sec) & USB1.1 Power Consumption: IR Camera: +5V | RGB Camera: +5V Operating Temperature: -30℃ to +70℃ OS Support: Win7, Win8, Win8.1, Win10, Linux, Android Backend IC Spec: Compatibility: USB 2.0 Video Class Compliant, Microsoft WHQL Certified Sensor Spec: Image Sensor: IR Camera: 1/2.7" CMOS Sensor RGB Camera: 1/2.7” CMOS Sensor Active Pixels: IR Camera: 1920(H) x 1080(V) RGB Camera: 1920(H) x 1080(V) Ordering Information: DCEA23-TC1-6R Detect ion distance: 0.5M to 1M DCEA23-HK1-6R Detect ion distance: 1.5M to 2M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recognition Module - DCEA23 - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Recognition Module
DCEA23
Recognition Module DCEA23
Dual Camera_IR & RGB_FHD Dual Camera module DCEA23-TC1-6R Detection: 0.5M to 1M DCEA23-HK1-6R Detection: 1.5M to 2M Features: USB Video Class(UVC) compliant Designed for face recognition and live detection IR/RGB 1080P HDR Function Detection range OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Applications: Door/Gate Security System Access Control System ATM machine KIOSK / POS Equipment Automatic Vending Machine Module Spec: Dimension (LW/mm): 40.0mm x 28.6mm IR Camera: +4.75V ~ +5.25V RGB Camera: Image/Video Format: YUY2, MJPG Field of View: Diagonal:95.8° / Vertical:58.2° / Horizontal:87.8° IR Filter: Tavg≧97% 440~635 nm Output Interface: USB2.0 (480Mbit/sec) & USB1.1 Power Consumption: IR Camera: +5V | RGB Camera: +5V Operating Temperature: -30℃ to +70℃ OS Support: Win7, Win8, Win8.1, Win10, Linux, Android Backend IC Spec: Compatibility: USB 2.0 Video Class Compliant, Microsoft WHQL Certified Sensor Spec: Image Sensor: IR Camera: 1/2.7" CMOS Sensor RGB Camera: 1/2.7” CMOS Sensor Active Pixels: IR Camera: 1920(H) x 1080(V) RGB Camera: 1920(H) x 1080(V) Ordering Information: DCEA23-TC1-6R Detect ion distance: 0.5M to 1M DCEA23-HK1-6R Detect ion distance: 1.5M to 2M

Dual Camera_IR & RGB_FHD

  • Dual Camera module
  • DCEA23-TC1-6R Detection: 0.5M to 1M
  • DCEA23-HK1-6R Detection: 1.5M to 2M

Features:

  • USB Video Class(UVC) compliant
  • Designed for face recognition and live detection
  • IR/RGB 1080P
  • HDR Function
  • Detection range
  • OS support : WinXP/Vista/Win7/Win8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above

Applications:

  • Door/Gate Security System
  • Access Control System
  • ATM machine
  • KIOSK / POS Equipment
  • Automatic Vending Machine

Module Spec:

  • Dimension (LW/mm): 40.0mm x 28.6mm
  • IR Camera: +4.75V ~ +5.25V
  • RGB Camera:
    Image/Video Format: YUY2, MJPG
    Field of View: Diagonal:95.8° / Vertical:58.2° / Horizontal:87.8°
    IR Filter: Tavg≧97% 440~635 nm
  • Output Interface: USB2.0 (480Mbit/sec) & USB1.1
  • Power Consumption: IR Camera: +5V | RGB Camera: +5V
  • Operating Temperature: -30℃ to +70℃
  • OS Support: Win7, Win8, Win8.1, Win10, Linux, Android

Backend IC Spec:

  • Compatibility: USB 2.0 Video Class Compliant, Microsoft WHQL Certified

Sensor Spec:

  • Image Sensor:
    IR Camera: 1/2.7" CMOS Sensor
    RGB Camera: 1/2.7” CMOS Sensor
  • Active Pixels:
    IR Camera: 1920(H) x 1080(V)
    RGB Camera: 1920(H) x 1080(V)

Ordering Information:

  • DCEA23-TC1-6R Detection distance: 0.5M to 1M
  • DCEA23-HK1-6R Detection distance: 1.5M to 2M
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category CMOS Cameras
Product Number DCEA23
Product Name Recognition Module
Camera Function Still
Unlock Full Specs
to access all available technical data

Similar Products

8MP (4K) ONSEMI AR0822 rolling shutter GMSL2 camera -  - Advantech
Specs
Application / Industry Industrial
View Details
High Speed Industrial Camera - HPS-HSC5K - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Camera Function Video
Monochrome / Color Monochrome
Specialty Camera Type High Speed Camera
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Application / Industry Industrial
View Details
Board-level CMOS cameras - C11440-52U30 - Hamamatsu Photonics Europe
Specs
Lens Mount C-Mount
Physical Board Mounted
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details