Synertron Technology, Inc. Recognition Module EM3220B66

Description
HDR 1080P Camera; Fixed Focus HDR 1080P Camera; Fixed Focus EM3220B66-S2-TC0 Wide Angle Lens EM3220B66-S2-HD0 Narrow Angle Lens Features: USB Video Class(UVC) compliant HDR Function 1080P Design for Outdoor Use OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Applications: Access Control System Face Recognition Module Spec: Dimension (LWH/mm): 38.0 x 38.0 x 17.6±0.2 mm (including PCB Thickness) Output Interface: USB2.0 (480Mbit/sec) & USB1.1 Power Consumption: +5V Operating Temperature: -30℃ to +70℃ Field of View: >Diagonal:95.8°|Vert ical:57.2°|Horizonta l:87.8° OS Support: Win7, Win8, Win8.1, Win10, Linux, Android Backend IC Spec: Compatibility: USB 2.0 Video Class Compliant, Microsoft WHQL Certified Sensor Spec: Image Sensor: 1/2.7" CMOS Sensor Active Pixels: 1920(H) x 1080(V) Ordering Information: EM3220B66-S2-TC0 Wid e Angle Lens EM3220B66-S2-HD0 Nar row Angle Lens
Datasheet
Description
HDR 1080P Camera; Fixed Focus HDR 1080P Camera; Fixed Focus EM3220B66-S2-TC0 Wide Angle Lens EM3220B66-S2-HD0 Narrow Angle Lens Features: USB Video Class(UVC) compliant HDR Function 1080P Design for Outdoor Use OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Applications: Access Control System Face Recognition Module Spec: Dimension (LWH/mm): 38.0 x 38.0 x 17.6±0.2 mm (including PCB Thickness) Output Interface: USB2.0 (480Mbit/sec) & USB1.1 Power Consumption: +5V Operating Temperature: -30℃ to +70℃ Field of View: >Diagonal:95.8°|Vert ical:57.2°|Horizonta l:87.8° OS Support: Win7, Win8, Win8.1, Win10, Linux, Android Backend IC Spec: Compatibility: USB 2.0 Video Class Compliant, Microsoft WHQL Certified Sensor Spec: Image Sensor: 1/2.7" CMOS Sensor Active Pixels: 1920(H) x 1080(V) Ordering Information: EM3220B66-S2-TC0 Wid e Angle Lens EM3220B66-S2-HD0 Nar row Angle Lens
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recognition Module - EM3220B66 - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Recognition Module
EM3220B66
Recognition Module EM3220B66
HDR 1080P Camera; Fixed Focus HDR 1080P Camera; Fixed Focus EM3220B66-S2-TC0 Wide Angle Lens EM3220B66-S2-HD0 Narrow Angle Lens Features: USB Video Class(UVC) compliant HDR Function 1080P Design for Outdoor Use OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Applications: Access Control System Face Recognition Module Spec: Dimension (LWH/mm): 38.0 x 38.0 x 17.6±0.2 mm (including PCB Thickness) Output Interface: USB2.0 (480Mbit/sec) & USB1.1 Power Consumption: +5V Operating Temperature: -30℃ to +70℃ Field of View: >Diagonal:95.8°|Vert ical:57.2°|Horizonta l:87.8° OS Support: Win7, Win8, Win8.1, Win10, Linux, Android Backend IC Spec: Compatibility: USB 2.0 Video Class Compliant, Microsoft WHQL Certified Sensor Spec: Image Sensor: 1/2.7" CMOS Sensor Active Pixels: 1920(H) x 1080(V) Ordering Information: EM3220B66-S2-TC0 Wid e Angle Lens EM3220B66-S2-HD0 Nar row Angle Lens

HDR 1080P Camera; Fixed Focus

  • HDR 1080P Camera; Fixed Focus
  • EM3220B66-S2-TC0 Wide Angle Lens
  • EM3220B66-S2-HD0 Narrow Angle Lens

Features:

  • USB Video Class(UVC) compliant
  • HDR Function
  • 1080P
  • Design for Outdoor Use
  • OS support : WinXP/Vista/Win7/Win8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above

Applications:

  • Access Control System
  • Face Recognition

Module Spec:

  • Dimension (LWH/mm): 38.0 x 38.0 x 17.6±0.2 mm (including PCB Thickness)
  • Output Interface: USB2.0 (480Mbit/sec) & USB1.1
  • Power Consumption: +5V
  • Operating Temperature: -30℃ to +70℃
  • Field of View: >Diagonal:95.8°|Vertical:57.2°|Horizontal:87.8°
  • OS Support: Win7, Win8, Win8.1, Win10, Linux, Android

Backend IC Spec:

  • Compatibility: USB 2.0 Video Class Compliant, Microsoft WHQL Certified

Sensor Spec:

  • Image Sensor: 1/2.7" CMOS Sensor
  • Active Pixels: 1920(H) x 1080(V)

Ordering Information:

  • EM3220B66-S2-TC0 Wide Angle Lens
  • EM3220B66-S2-HD0 Narrow Angle Lens
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category CMOS Cameras
Product Number EM3220B66
Product Name Recognition Module
Camera Function Still
Unlock Full Specs
to access all available technical data

Similar Products

2.3M ONSEMI AR0234 global shutter GMSL2 camera -  - Advantech
Specs
Application / Industry Industrial
View Details
sCMOS cameras - C11440-42U40 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Resolution 16 bits
Lens Mount C-Mount
Maximum Frame Rate 40 fps
View Details
Oryx 10GigE High Bandwith Image Transfer - ORX-10GS-32S4C-C - Teledyne FLIR IIS
Specs
Monochrome / Color Color
Specialty Camera Type Vision Sensor
Application / Industry Industrial
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Application / Industry Industrial
View Details