ISC Sales, Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| A pressure reducing valve with Low Flow By-Pass, senses the downstream pressure through a connection at the main valve outlet. Under low flow conditions, the main pressure reducing valve closes... | |
| A thermal expansion valve (often abbreviated as TEV, TXV, or TX valve) is a component in refrigeration and air conditioning systems that controls the amount of refrigerant flow into the... | |
| Back-Up, Dual Diaphragm, Automatic Control Control valves are designed to suit a large variety of applications such as pressure, flow or level control. These hydraulically operated valves introduce or release... | |
| Designed with a back-up system to protect against diaphragm or pilot failure, this unit is ideal for applications where failure is not an option. The secondary pilot continually senses the... | |
| Double, Hydraulically Operated Control valves are designed to suit a large variety of applications such as pressure, flow or level control. These hydraulically operated valves introduce or release liquid from... | |
| Downstream surge pressure is sensed by the surge pilot. If the pressure rises above the pilot setting and reaches the surge pilot setting, the surge pilot opens in order to... | |
| In typical pressure reducing applications, this model is often the best selection. This valve maintains a constant downstream pressure, regardless of fluctuations in inlet pressure or flow. The downstream pressure... | |
| Pressure Reducing and Pressure Sustaining Valves maintain a constant downstream pressure and a minimum upstream pressure, regardless of fluctuations in flow. A Combination Pressure Reducing and Pressure Sustaining Valve is... | |
| Single, Hydraulically Operated Control valves are designed to suit a large variety of applications such as pressure, flow or level control. These hydraulically operated valves introduce or release liquid from... | |
| Suitable for most pumping applications including suction lift and low differential head. Booster pump control valves are installed in-line, directly downstream of the pump discharge. Product Information: Our pump control... | |
| The Dynamic Lifter pressure relief valve is a direct acting spring loaded relief valve. The valve is adjusted to open when the pressure exceeds the set-point, and closes drip-tight when... | |
| The float pilot is remotely installed at the high level in the reservoir tank. Pilot connections to the main valve are connected in the field. As the reservoir level drops... | |
| The flow into and out of the upper operating chamber is controlled by the two pilot solenoids. The electronic control determines whether the opening solenoid or the closing solenoid is... | |
| The pressure in the upper operating chamber is controlled by operating the pilot solenoids. The optional MV1-TP control panel determines whether the opening solenoid or the closing solenoid is operated. | |
| The single chamber construction facilitates supplemental modulating functions such as pressure sustaining, pressure reducing, rate of flow control. The pump is kept running while the booster pump control valve slowly... | |
| The solenoid pilot valve provides on-off position operation. The solenoid either admits inlet pressure into the main valve operating chamber or releases pressure from the operating chamber. Product Information: Whether... | |
| The Type 1 valve opens to allow reverse flow through the valve when the supply pressure drops a fixed amount below the reservoir head. Product Information: Our level control valves... | |
| The Type 2 opens to refill the tank once the level drops a fixed distance below the high water level. Product Information: Our level control valves are the ideal solution... | |
| The Type 3 valve opens to permit reverse flow through the valve when the supply pressure drops an adjustable amount below the reservoir head. Product Information: Our level control valves... | |
| The Type 4 Valve opens to refill the tank once the level drops an adjustable amount below the high water level. Product Information: Our level control valves are the ideal... | |
| The valve functions as a two position valve, either open or closed. The valve remains closed when the reservoir level drops, until the float reaches the pre-determined adjustable minimum reservoir... | |
| The valve is ideal for limiting the flow to a pre-determined maximum. When the pressure differential is less than the set-point, the valve opens, allowing flow to meet predetermined demand. | |
| The valve is installed downstream of the pump check valve(s) and has two pilots.The high pressure pilot acts as a standard relief pilot, opening on excessive pressure. The differential pilot... | |
| The valve is mounted in a tee, downstream of the pump check valve(s). It is designed to anticipate surges to avoid the severe water hammer often associated with power failure... | |
| This DC or AC powered actuator provides a reliable, simple and cost efficient way to automate today's water systems. A sturdy slow speed 24 V motor rotates the pilot, adjusting... | |
| This Pressure Reducing Valve uses a Solenoid Shut-Off to interrupt the pressure reducing function and close the main valve. This valve is available as either normally open, where the solenoid... | |
| This unit senses the upstream pressure through a connection to the valve inlet. The valve and pilot remain closed until the inlet pressure exceeds the pilot setting. The valve opens... | |
| This unit senses the upstream pressure through a connection to the valve inlet. The valve and pilot remain closed until the inlet pressure exceeds the pilot setting.Should the upstream pressure... | |
| This valve and has two sensing connections. The valve and pilot remain closed until the difference between the two pressures exceeds the pilot setting. The pilot setting establishes a differential... | |
| This valve initially discharges air/water silt to waste, on well applications, while preventing pump starting and stopping surges. This valve also has separate opening and closing speed controls. Product Information:... | |
| This valve is a compact relief valve that is suitable for high pressures up to 200 psi. Utilizing compressed air this valve Eliminates surges, and prolongs pipe life. Product Information:... | |
| This valve is designed to shut-off tightly when flow exceeds a predetermined amount. This valve is designed to create a tight shut-off when flow exceeds a pre-determined amount. Tripping flow... | |
| This Valve maintains downstream pressure while automatically varying the set-point with flow rate, within a pre-determined (adjustable) range. The PFC valve will deliver consistent performance without any electrical components, and... | |
| This valve opens as the higher inlet pressure lifts the inner valve assembly and the fluid in the upper chamber is discharged to the lower pressure, downstream side of the... |