ISC Sales, Inc. Datasheets for Water Filters
Water filters remove fine particulate and contaminants from liquids for beverage, food processing, and industrial applications.
Water Filters: Learn more
| Product Name | Notes |
|---|---|
| Because our cartridges are pleated to provide increased surface area and longer life, ISC's pleated jumbo filter cartridges outperform other filter elements. They can be used to remove suspended solids... | |
| Dependable, long-lasting steel and non-metallic housings for removal of dirt, pipe scale and other contaminants from process liquids. Available in sizes to accommodate our broad selection of filter bags. | |
| Duplex Liquid Bag Housings offer the capability of a continual flow for non-stop filtering during maintenance. Duplex systems effectively remove dirt, pipe, scale, and other contaminants from process liquids, and... | |
| Hydro Carbon Filter Cartridges are engineered to remove oil, gasoline, diesel fuel, solvents, sheen, and other hydrocarbons from water in a single pass by permanently bonding them to our absorbent... | |
| If you filter your coolant you will get much longer life. In actual tests we see coolant last six months and it is still doing an excellent job. This saves... | |
| If your water or chemical process must be extremely clean and Nanofiltration systems are not up to the task then you need one of ISC's reverse osmosis systems. These systems... | |
| ISC's line of single cartridge filter housings is a lightweight, economical design suitable for a wide variety of filtration applications. The 100% stainless steel provides superior corrosion resistance and durability. | |
| ISC's plastic filter housings are manufactured from the highest quality, FDA grade, 100% polypropylene and acrylic styrene material. Leak-proof sealing is accomplished by compression against a top seated EPDM o-ring... | |
| ISC's range of single bag housings are manufactured of 304L or 316L stainless steel and carbon steel, heavy duty construction for maximum durability. Engineered for a wide variety of industrial... | |
| Low Pressure models make self-cleaning filtration possible at lower pressures. The Low Pressure Series automatic water filters utilize an electric motor to assist cleaning during the backwash cycle. They are... | |
| Our 180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installations. These automatic water filters will integrate with any straight pipeline and contains two types... | |
| Our new multi-cavity bag housings are designed for high flow industrial and commercial filter applications, and manufactured from 304L or 316L stainless steel for maximum durability with many standard features. | |
| Our proven single shell design has been a standard in the industry for over 30 years. Available in 304L or 316L Stainless Steel, Brass Nickel Plated Head with a 304L... | |
| Our proven single shell design has been a standard in the industry for over 30 years. Available in 304L Stainless Steel or Cast Iron Head with a Steel body, the... | |
| Our proven single shell design has been a standard in the industry for over 30 years. Available in either 316L Stainless Steel or Brass Head with a 304L body, the... | |
| Our sanitary series cartridge housings have been designed for the most critical and demanding applications requiring purity and durability. The maximum design working pressure is 150 P.S.I. (10 bar) @... | |
| Our seven round models are designed for flow rates to 200 GPM. "Universal" housings accept DOE, 222 fin or flat cartridges. Options include 304L or 316L stainless steel with band... | |
| Our thirty six and fifty-two round models are designed for flow rates up to 1040 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel with swing... | |
| Our twelve and twenty-two round cartridge models are designed for flow rates up to 600 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel housings with... | |
| Pentair Multi-Round Liquid Bag Filter Vessels are designed to handle those high flow applications where a single bag unit is not sufficient. Our multi-bag system enables high flow rate through... | |
| Pentair T88 Single Liquid Bag Housings provide for a shorter housing profile. Equipped with adjustable support legs, and a 4 bolt quick swing lid the T88 series is simple to... | |
| SCB filters are the most widely used carbon block devices in the world, and provide exceptional performance at the lowest price point. Carbon filters simultaneously remove chlorine taste, odor, and... | |
| Shelco Filters has created the MicroSentry wound cartridge, setting a higher standard for industries requiring cartridge filtration. Our equipment makes achieving precision patterns a matter of standard procedure. Our state... | |
| Shelco Stainless Steel Filter Cartridges are the perfect choice for your high temperature applications up to 500ºF and high differential pressures up to 60 PSI. Constructed out of 304L or... | |
| Single Bag Filter Housings by ISC are used in many different filtration applications. The Pentair L66 Single Liquid Bag Housing series is the best choice for industrial, commercial and OEM... | |
| Single Jumbo Cartridge Filter Housings are designed to accept a single cartridges for easy installation and replacement. Options include 304L or 316L stainless steel, band clamp or swing bolt closures. | |
| The 180 Fiberglass Reinforced Plastic (FRP) Series filters offer an ideal solution for corrosion resistance in brackish, brine and seawater filtration applications. All wetted components of the FRP Series self-cleaning... | |
| The 180C (clamp-style) filter boasts a more compact and lightweight alternative to the standard 180 series. The 180C series offers a first-stage coarse protection screen, and a second-stage fine screen. | |
| The 90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. This series of automatic water filter is much smaller than its... | |
| The Big-Bubba filter housings are made of rugged glass-reinforced polypropylene so they will not chip, rust, or dent. And because all wetted surfaces are non-metallic, they are ideal when chemical... | |
| The CSF series single open end cartridge housing accepts either 222 or 226 style elements, and is made of 316L Stainless Steel with a maximum design working pressure of 300... | |
| The E Series Multi-Cartridge Housings offer outstanding durability and corrosion resistance across a wide variety of industrial and commercial applications. Constructed from 304 or 316L stainless steel, these housings accept... | |
| The L882 twin capacity bag housing offers the highest flow rates at the most economical cost. These vessels are ideal for applications requiring high dirt-holding capacity, low pressure drop, or... | |
| The Pentair L44 Single Liquid Bag Housings effectively remove dirt, pipe scale, and other substances from process liquids. Unfiltered liquid enters the housing above the filter bag or strainer basket,... | |
| The Pentair L88 Single Liquid Bag Housing effectively remove dirt, pipe scale, and other substances from process liquids. Equipped with a 3-bolt swing closure lid for easy maintenance provides a... | |
| The Shelco R Series Resin Bonded Filter Cartridge has excellent dirt holding capacity and long service life. The ability to control the glass fiber also gives us excellent efficiencies and... | |
| The Watts series of melt blown filter cartridges reduce sediment, dirt, rust and particles. Available in a wide range of lengths and micron ratings are available. Food grade for use... | |
| The zero series automatic water filters have a straight flange configuration to accommodate simple installation with any straight pipeline. These automatic self-cleaning filters are distinguished by a two-stage screening process. | |
| These single liquid bag housings designed in series are capable of maintaining a continuous flow for non-stop filtering during maintenance, offering an economical alternative to other solutions. This series effectively... | |
| Watts ME Series Pleated Cartridges outperform other "depth" type filter elements because of our high surface area. Using pleated cartridges allows for increased flow rates and the use of smaller... | |
| We manufacture a complete line of four and five round models to accommodate a wide range of flow rates. Options include 304L or 316L stainless steel with band clamp, or... | |
| With the most complete line of pleated filter cartridges Shelco offers the most economical high efficiency pleated elements available. For your most critical throughput, the MH Series is the best... |