ISC Sales, Inc. Datasheets for Metalworking Fluid Filters
Metalworking fluid filters are industrial filtration products used in metal processing applications to improve performance, product quality, and equipment life (i.e., maintenance schedule, repairs).
Metalworking Fluid Filters: Learn more
| Product Name | Notes |
|---|---|
| Duplex Liquid Bag Housings offer the capability of a continual flow for non-stop filtering during maintenance. Duplex systems effectively remove dirt, pipe, scale, and other contaminants from process liquids, and... | |
| If you filter your coolant you will get much longer life. In actual tests we see coolant last six months and it is still doing an excellent job. This saves... | |
| ISC's line of single cartridge filter housings is a lightweight, economical design suitable for a wide variety of filtration applications. The 100% stainless steel provides superior corrosion resistance and durability. | |
| ISC's plastic filter housings are manufactured from the highest quality, FDA grade, 100% polypropylene and acrylic styrene material. Leak-proof sealing is accomplished by compression against a top seated EPDM o-ring... | |
| ISC's range of single bag housings are manufactured of 304L or 316L stainless steel and carbon steel, heavy duty construction for maximum durability. Engineered for a wide variety of industrial... | |
| Our new multi-cavity bag housings are designed for high flow industrial and commercial filter applications, and manufactured from 304L or 316L stainless steel for maximum durability with many standard features. | |
| Our proven single shell design has been a standard in the industry for over 30 years. Available in 304L or 316L Stainless Steel, Brass Nickel Plated Head with a 304L... | |
| Our proven single shell design has been a standard in the industry for over 30 years. Available in 304L Stainless Steel or Cast Iron Head with a Steel body, the... | |
| Our proven single shell design has been a standard in the industry for over 30 years. Available in either 316L Stainless Steel or Brass Head with a 304L body, the... | |
| Our seven round models are designed for flow rates to 200 GPM. "Universal" housings accept DOE, 222 fin or flat cartridges. Options include 304L or 316L stainless steel with band... | |
| Our thirty six and fifty-two round models are designed for flow rates up to 1040 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel with swing... | |
| Our twelve and twenty-two round cartridge models are designed for flow rates up to 600 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel housings with... | |
| Pentair Multi-Round Liquid Bag Filter Vessels are designed to handle those high flow applications where a single bag unit is not sufficient. Our multi-bag system enables high flow rate through... | |
| Pentair T88 Single Liquid Bag Housings provide for a shorter housing profile. Equipped with adjustable support legs, and a 4 bolt quick swing lid the T88 series is simple to... | |
| Shelco Filters has created the MicroSentry wound cartridge, setting a higher standard for industries requiring cartridge filtration. Our equipment makes achieving precision patterns a matter of standard procedure. Our state... | |
| Shelco Stainless Steel Filter Cartridges are the perfect choice for your high temperature applications up to 500ºF and high differential pressures up to 60 PSI. Constructed out of 304L or... | |
| Single Bag Filter Housings by ISC are used in many different filtration applications. The Pentair L66 Single Liquid Bag Housing series is the best choice for industrial, commercial and OEM... | |
| Single Jumbo Cartridge Filter Housings are designed to accept a single cartridges for easy installation and replacement. Options include 304L or 316L stainless steel, band clamp or swing bolt closures. | |
| The E Series Multi-Cartridge Housings offer outstanding durability and corrosion resistance across a wide variety of industrial and commercial applications. Constructed from 304 or 316L stainless steel, these housings accept... | |
| The L882 twin capacity bag housing offers the highest flow rates at the most economical cost. These vessels are ideal for applications requiring high dirt-holding capacity, low pressure drop, or... | |
| The Pentair L44 Single Liquid Bag Housings effectively remove dirt, pipe scale, and other substances from process liquids. Unfiltered liquid enters the housing above the filter bag or strainer basket,... | |
| The Pentair L88 Single Liquid Bag Housing effectively remove dirt, pipe scale, and other substances from process liquids. Equipped with a 3-bolt swing closure lid for easy maintenance provides a... | |
| The Shelco R Series Resin Bonded Filter Cartridge has excellent dirt holding capacity and long service life. The ability to control the glass fiber also gives us excellent efficiencies and... | |
| These single liquid bag housings designed in series are capable of maintaining a continuous flow for non-stop filtering during maintenance, offering an economical alternative to other solutions. This series effectively... | |
| Watts ME Series Pleated Cartridges outperform other "depth" type filter elements because of our high surface area. Using pleated cartridges allows for increased flow rates and the use of smaller... | |
| We manufacture a complete line of four and five round models to accommodate a wide range of flow rates. Options include 304L or 316L stainless steel with band clamp, or... |