ISC Sales, Inc. Datasheets for Filter Housings
Filter housings are vessels that hold replaceable cartridges, elements, bags or media. They hold one or many filters at varying pressures.
Filter Housings: Learn more
| Product Name | Notes |
|---|---|
| Dependable, long-lasting steel and non-metallic housings for removal of dirt, pipe scale and other contaminants from process liquids. Available in sizes to accommodate our broad selection of filter bags. | |
| Duplex Liquid Bag Housings offer the capability of a continual flow for non-stop filtering during maintenance. Duplex systems effectively remove dirt, pipe, scale, and other contaminants from process liquids, and... | |
| ISC's line of single cartridge filter housings is a lightweight, economical design suitable for a wide variety of filtration applications. The 100% stainless steel provides superior corrosion resistance and durability. | |
| ISC's plastic filter housings are manufactured from the highest quality, FDA grade, 100% polypropylene and acrylic styrene material. Leak-proof sealing is accomplished by compression against a top seated EPDM o-ring... | |
| ISC's range of single bag housings are manufactured of 304L or 316L stainless steel and carbon steel, heavy duty construction for maximum durability. Engineered for a wide variety of industrial... | |
| Our new multi-cavity bag housings are designed for high flow industrial and commercial filter applications, and manufactured from 304L or 316L stainless steel for maximum durability with many standard features. | |
| Our proven single shell design has been a standard in the industry for over 30 years. Available in 304L or 316L Stainless Steel, Brass Nickel Plated Head with a 304L... | |
| Our proven single shell design has been a standard in the industry for over 30 years. Available in 304L Stainless Steel or Cast Iron Head with a Steel body, the... | |
| Our proven single shell design has been a standard in the industry for over 30 years. Available in either 316L Stainless Steel or Brass Head with a 304L body, the... | |
| Our sanitary series cartridge housings have been designed for the most critical and demanding applications requiring purity and durability. The maximum design working pressure is 150 P.S.I. (10 bar) @... | |
| Our seven round models are designed for flow rates to 200 GPM. "Universal" housings accept DOE, 222 fin or flat cartridges. Options include 304L or 316L stainless steel with band... | |
| Our thirty six and fifty-two round models are designed for flow rates up to 1040 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel with swing... | |
| Our twelve and twenty-two round cartridge models are designed for flow rates up to 600 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel housings with... | |
| Pentair Multi-Round Liquid Bag Filter Vessels are designed to handle those high flow applications where a single bag unit is not sufficient. Our multi-bag system enables high flow rate through... | |
| Pentair T88 Single Liquid Bag Housings provide for a shorter housing profile. Equipped with adjustable support legs, and a 4 bolt quick swing lid the T88 series is simple to... | |
| Single Bag Filter Housings by ISC are used in many different filtration applications. The Pentair L66 Single Liquid Bag Housing series is the best choice for industrial, commercial and OEM... | |
| Single Jumbo Cartridge Filter Housings are designed to accept a single cartridges for easy installation and replacement. Options include 304L or 316L stainless steel, band clamp or swing bolt closures. | |
| The CSF series single open end cartridge housing accepts either 222 or 226 style elements, and is made of 316L Stainless Steel with a maximum design working pressure of 300... | |
| The E Series Multi-Cartridge Housings offer outstanding durability and corrosion resistance across a wide variety of industrial and commercial applications. Constructed from 304 or 316L stainless steel, these housings accept... | |
| The L882 twin capacity bag housing offers the highest flow rates at the most economical cost. These vessels are ideal for applications requiring high dirt-holding capacity, low pressure drop, or... | |
| The Pentair L44 Single Liquid Bag Housings effectively remove dirt, pipe scale, and other substances from process liquids. Unfiltered liquid enters the housing above the filter bag or strainer basket,... | |
| The Pentair L88 Single Liquid Bag Housing effectively remove dirt, pipe scale, and other substances from process liquids. Equipped with a 3-bolt swing closure lid for easy maintenance provides a... | |
| These single liquid bag housings designed in series are capable of maintaining a continuous flow for non-stop filtering during maintenance, offering an economical alternative to other solutions. This series effectively... | |
| We manufacture a complete line of four and five round models to accommodate a wide range of flow rates. Options include 304L or 316L stainless steel with band clamp, or... |