ISC Sales, Inc. Pump Control Valves 06/206-PG-BPC

Description
The single chamber construction facilitates supplemental modulating functions such as pressure sustaining, pressure reducing, rate of flow control. The pump is kept running while the booster pump control valve slowly closes. When the valve is almost fully closed and flow is virtually stopped, a cam triggers the limit switch to stop the pump. Product Information: Our pump control valves substantially reduce surges that occur when a pump starts or stops. ISC’s pump control valves are smart, they know when to open, when to close and they do it effortlessly. The pump control valve is normally closed and on pump start-up, a pilot solenoid is energized to open the valve, at a rate governed by the opening speed control. When shut-down is required the pilot solenoid on the valve is de-energized to commence closing. The pump is kept running while the valve slowly closes. When the valve is almost fully closed and flow is virtually zero, a stem mounted cam triggers the limit switch to stop the pump. In the event of a power failure, the built-in mechanical drop check closes immediately when the flow stops, independently of the valve position. Surges are minimized by closing the valve before reverse flow occurs.
Description
The single chamber construction facilitates supplemental modulating functions such as pressure sustaining, pressure reducing, rate of flow control. The pump is kept running while the booster pump control valve slowly closes. When the valve is almost fully closed and flow is virtually stopped, a cam triggers the limit switch to stop the pump. Product Information: Our pump control valves substantially reduce surges that occur when a pump starts or stops. ISC’s pump control valves are smart, they know when to open, when to close and they do it effortlessly. The pump control valve is normally closed and on pump start-up, a pilot solenoid is energized to open the valve, at a rate governed by the opening speed control. When shut-down is required the pilot solenoid on the valve is de-energized to commence closing. The pump is kept running while the valve slowly closes. When the valve is almost fully closed and flow is virtually zero, a stem mounted cam triggers the limit switch to stop the pump. In the event of a power failure, the built-in mechanical drop check closes immediately when the flow stops, independently of the valve position. Surges are minimized by closing the valve before reverse flow occurs.

Suppliers

Company
Product
Description
Supplier Links
Pump Control Valves - 06/206-PG-BPC - ISC Sales, Inc.
Plano, TX, USA
Pump Control Valves
06/206-PG-BPC
Pump Control Valves 06/206-PG-BPC
The single chamber construction facilitates supplemental modulating functions such as pressure sustaining, pressure reducing, rate of flow control. The pump is kept running while the booster pump control valve slowly closes. When the valve is almost fully closed and flow is virtually stopped, a cam triggers the limit switch to stop the pump. Product Information: Our pump control valves substantially reduce surges that occur when a pump starts or stops. ISC’s pump control valves are smart, they know when to open, when to close and they do it effortlessly. The pump control valve is normally closed and on pump start-up, a pilot solenoid is energized to open the valve, at a rate governed by the opening speed control. When shut-down is required the pilot solenoid on the valve is de-energized to commence closing. The pump is kept running while the valve slowly closes. When the valve is almost fully closed and flow is virtually zero, a stem mounted cam triggers the limit switch to stop the pump. In the event of a power failure, the built-in mechanical drop check closes immediately when the flow stops, independently of the valve position. Surges are minimized by closing the valve before reverse flow occurs.

The single chamber construction facilitates supplemental modulating functions such as pressure sustaining, pressure reducing, rate of flow control. The pump is kept running while the booster pump control valve slowly closes. When the valve is almost fully closed and flow is virtually stopped, a cam triggers the limit switch to stop the pump.

Product Information:

Our pump control valves substantially reduce surges that occur when a pump starts or stops. ISC’s pump control valves are smart, they know when to open, when to close and they do it effortlessly. The pump control valve is normally closed and on pump start-up, a pilot solenoid is energized to open the valve, at a rate governed by the opening speed control. When shut-down is required the pilot solenoid on the valve is de-energized to commence closing. The pump is kept running while the valve slowly closes. When the valve is almost fully closed and flow is virtually zero, a stem mounted cam triggers the limit switch to stop the pump. In the event of a power failure, the built-in mechanical drop check closes immediately when the flow stops, independently of the valve position. Surges are minimized by closing the valve before reverse flow occurs.

Supplier's Site

Technical Specifications

  ISC Sales, Inc.
Product Category Industrial Valves
Product Number 06/206-PG-BPC
Product Name Pump Control Valves
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
HVC Standard Ceramic Valve - 9412-01 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details