The pressure in the upper operating chamber is controlled by operating the pilot solenoids. The optional MV1-TP control panel determines whether the opening solenoid or the closing solenoid is operated.
Product Information:
Whether it’s through radio, direct wire connections, cellular networks, satellite or telephone lines, our electronic control management products interface seamlessly and effortlessly with SCADA. If you have a unique application We customize solutions to meet the demands of unique specifications. These valves are ideal for isolated locations, underground vaults, tanks and reservoirs. ISC’s Electronic Control Valves can be configured to perform a wide range of functions such as pressure reducing, pressure sustaining, flow control or level control.
| ISC Sales, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 106/206-2SC-MV |
| Product Name | Electronic Flow Control Valve |
| Valve Type | Control Valve; Pilot; Solenoid |
| Media | Water |
| Valve Size | 2.50 to 36.00 inch (63.50 to 914.40 mm) |
| Maximum Pressure | 100.00 psi (70.38 m H2O) |