ISC Sales, Inc. Dual Solenoid Control Valve 106/206-2SC-PCO

Description
The flow into and out of the upper operating chamber is controlled by the two pilot solenoids. The electronic control determines whether the opening solenoid or the closing solenoid is operated. Product Information: Whether it’s through radio, direct wire connections, cellular networks, satellite or telephone lines, our electronic control management products interface seamlessly and effortlessly with SCADA. If you have a unique application We customize solutions to meet the demands of unique specifications. These valves are ideal for isolated locations, underground vaults, tanks and reservoirs. ISC’s Electronic Control Valves can be configured to perform a wide range of functions such as pressure reducing, pressure sustaining, flow control or level control.
Description
The flow into and out of the upper operating chamber is controlled by the two pilot solenoids. The electronic control determines whether the opening solenoid or the closing solenoid is operated. Product Information: Whether it’s through radio, direct wire connections, cellular networks, satellite or telephone lines, our electronic control management products interface seamlessly and effortlessly with SCADA. If you have a unique application We customize solutions to meet the demands of unique specifications. These valves are ideal for isolated locations, underground vaults, tanks and reservoirs. ISC’s Electronic Control Valves can be configured to perform a wide range of functions such as pressure reducing, pressure sustaining, flow control or level control.

Suppliers

Company
Product
Description
Supplier Links
Dual Solenoid Control Valve - 106/206-2SC-PCO - ISC Sales, Inc.
Plano, TX, USA
Dual Solenoid Control Valve
106/206-2SC-PCO
Dual Solenoid Control Valve 106/206-2SC-PCO
The flow into and out of the upper operating chamber is controlled by the two pilot solenoids. The electronic control determines whether the opening solenoid or the closing solenoid is operated. Product Information: Whether it’s through radio, direct wire connections, cellular networks, satellite or telephone lines, our electronic control management products interface seamlessly and effortlessly with SCADA. If you have a unique application We customize solutions to meet the demands of unique specifications. These valves are ideal for isolated locations, underground vaults, tanks and reservoirs. ISC’s Electronic Control Valves can be configured to perform a wide range of functions such as pressure reducing, pressure sustaining, flow control or level control.

The flow into and out of the upper operating chamber is controlled by the two pilot solenoids. The electronic control determines whether the opening solenoid or the closing solenoid is operated.

Product Information:

Whether it’s through radio, direct wire connections, cellular networks, satellite or telephone lines, our electronic control management products interface seamlessly and effortlessly with SCADA. If you have a unique application We customize solutions to meet the demands of unique specifications. These valves are ideal for isolated locations, underground vaults, tanks and reservoirs. ISC’s Electronic Control Valves can be configured to perform a wide range of functions such as pressure reducing, pressure sustaining, flow control or level control.

Supplier's Site

Technical Specifications

  ISC Sales, Inc.
Product Category Industrial Valves
Product Number 106/206-2SC-PCO
Product Name Dual Solenoid Control Valve
Valve Type Control Valve; Solenoid
Media Water
Valve Size 2.50 to 40.00 inch (63.50 to 1016.00 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Relief Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Relief
Media Gas; Air; Compressed Air
Valve Size 0.75 inch (19.05 mm)
View Details
VALVES - BP-100-PP-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Pneumatic Control Valves - DFT® LSV-100™ - DFT Inc.
Specs
Valve Type Control Valve; Globe
Primary Material Steel; Carbon Steel, Allot Steel
Valve Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details