ISC Sales, Inc. Datasheets for Air Filters (industrial)
Industrial air filters reduce the number of particles in the air that passes through them.
Air Filters (industrial): Learn more
| Product Name | Notes |
|---|---|
| Cigarette smoke, vehicle exhaust, and cooking odors, along with thousands of other activities generate unpleasant odors. The solution to these problems and many offensive odors associated with Indoor air Quality is the... | |
| Constructed out of heavy-duty moisture resistant material the Glasfloss Z-Line series of pleated filters offer improved performance for virtually every application. Designed with durable galvanized expanded metal backing out of... | |
| Glasfloss Excel extended surface bag filters offer excellent performance and durability for applications requiring medium to high efficiencies. The Excel bag filter features 100% synthetic media and offers excellent value... | |
| Glasfloss Magna ASHRAE Series filters are manufactured with high efficiency glass microfiber media are available in a wide range of sizes, frame types and header combinations. ASHRAE 90-95% efficient filters... | |
| Glasfloss Magna ASHRAE Series filters are manufactured with high efficiency glass microfiber media are available in a wide range of sizes, frame types, and header combinations. The 60-65% efficiency filters are... | |
| Glasfloss Magna ASHRAE Series filters are manufactured with high efficiency glass microfiber media are available in a wide range of sizes, frame types and header combinations. The ASHRAE 80-85% efficient filter... | |
| Glasfloss Purapak extended surface bag filters offer excellent performance and durability for applications requiring medium to high efficiencies. The Purapak bag filter features ultrafine fiberglass pockets formed by stitching down... | |
| Glasfloss Z-Pak air filters are designed for medium and high efficiency applications and offer superior service life. The Z-Pak's total rigid construction makes it ideal for variable air volume systems... | |
| The Glasfloss Magna Series HEPA grade air filters are designed for high-efficiency commercial and industrial applications. Classified under U. L. the filter media cartridge is sealed with a fire retarding,... | |
| The Glasfloss Puracell II M & MH Mini-Pleat Series is designed for use in applications where a high degree of efficiency is required in a 4? filter. Encased with a... | |
| The Glasfloss Puracell II Mini-Pleat Series is designed for use in applications where a high degree of efficiency is required in a 4? filter. These filters combine state-of-the-art mini-pleat construction... | |
| The Glasfloss Puracell VP and VPX Series extended surface minipleat filters offer high efficiency particulate removal. These filters utilize nominal 1? mini-pleat packs strategically placed and bonded in a heavy-duty,... | |
| The Glasfloss Z-Line 1000 Series air filter shall be of the extended surface pleated type. Designed to withstand temperatures up to 300 degrees Fahrenheit these filters use a micro fiberglass... | |
| The Glasfloss Z-Line Series MR-13 pleated air filter feature the latest in media technology to achieve MERV 13 while maintaining low pressure drop and good service life. The new Z-Line... | |
| The Glasfloss Z-Line Series of pleated and self-supported filters offer high efficiency with superior durability and low pressure drop. Z-Line Series filters are very durable and have a low pressure... | |
| The unique design of the Glasfloss Puracell V & VX Mini-Pleat filter offers high efficiency particulate removal, extended service life and extremely low resistance to air flow. The combination of these key features... | |
| These Electrostatic Air Filter is made of fine mesh electrostatic filter media with a layer of polyester between them and 2 outer layers of heavy net electrostatic guard fabric. The... | |
| This electrostatic air filter is made of 2 layers of fine mesh electrostatic filter material and 2 layers of heavy net electrostatic guard fabric. The entire filter is enclosed in... | |
| This Electrostatic Air Filter is made of fine mesh electrostatic filter media with a layer of polyester between them and 2 outer layers of heavy net electrostatic guard fabric. The... | |
| This Metal Mesh Air Filter is made of thick multi-layer bonded aluminum metal mesh filter enclosed in a heavy duty aluminum frame. It also has a layer of expanded aluminum... | |
| This Metal Mesh Air Filter is made of thick multi-layered bonded aluminum metal mesh filter media and 2 plys of corrugated, expanded galvanized steel face grid, enclosed in a galvanized... |