ISC Sales, Inc. Level Control Valves 106/206-A-Type1

Description
The Type 1 valve opens to allow reverse flow through the valve when the supply pressure drops a fixed amount below the reservoir head. Product Information: Our level control valves are the ideal solution for preventing overflow in tanks, towers and reservoirs. Level control vales from ISC provide repeatable, reliable operation each and every time. Our float valves directly control the maximum water level and our altitude valves control the liquid quantity from ground level. These valves are ideal for maintaining a preset maximum water level, the valve functions as either fully open or fully closed. Dependable level control valves allow for normal forward flow to fill the reservoir to the maximum level and then closes drip-tight at the set-point. ISC offers both altitude control valves, which do not require any other device, and float control valves.
Description
The Type 1 valve opens to allow reverse flow through the valve when the supply pressure drops a fixed amount below the reservoir head. Product Information: Our level control valves are the ideal solution for preventing overflow in tanks, towers and reservoirs. Level control vales from ISC provide repeatable, reliable operation each and every time. Our float valves directly control the maximum water level and our altitude valves control the liquid quantity from ground level. These valves are ideal for maintaining a preset maximum water level, the valve functions as either fully open or fully closed. Dependable level control valves allow for normal forward flow to fill the reservoir to the maximum level and then closes drip-tight at the set-point. ISC offers both altitude control valves, which do not require any other device, and float control valves.

Suppliers

Company
Product
Description
Supplier Links
Level Control Valves - 106/206-A-Type1 - ISC Sales, Inc.
Plano, TX, USA
Level Control Valves
106/206-A-Type1
Level Control Valves 106/206-A-Type1
The Type 1 valve opens to allow reverse flow through the valve when the supply pressure drops a fixed amount below the reservoir head. Product Information: Our level control valves are the ideal solution for preventing overflow in tanks, towers and reservoirs. Level control vales from ISC provide repeatable, reliable operation each and every time. Our float valves directly control the maximum water level and our altitude valves control the liquid quantity from ground level. These valves are ideal for maintaining a preset maximum water level, the valve functions as either fully open or fully closed. Dependable level control valves allow for normal forward flow to fill the reservoir to the maximum level and then closes drip-tight at the set-point. ISC offers both altitude control valves, which do not require any other device, and float control valves.

The Type 1 valve opens to allow reverse flow through the valve when the supply pressure drops a fixed amount below the reservoir head.

Product Information:

Our level control valves are the ideal solution for preventing overflow in tanks, towers and reservoirs. Level control vales from ISC provide repeatable, reliable operation each and every time. Our float valves directly control the maximum water level and our altitude valves control the liquid quantity from ground level. These valves are ideal for maintaining a preset maximum water level, the valve functions as either fully open or fully closed. Dependable level control valves allow for normal forward flow to fill the reservoir to the maximum level and then closes drip-tight at the set-point. ISC offers both altitude control valves, which do not require any other device, and float control valves.

Supplier's Site

Technical Specifications

  ISC Sales, Inc.
Product Category Industrial Valves
Product Number 106/206-A-Type1
Product Name Level Control Valves
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009447-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
16mm FLATPROP EQP - 12-216C-04640+EQPFIL+BE - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
VALVES - BP-050-CPVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details