ISC Sales, Inc. Datasheets for Strainers
Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused.
Strainers: Learn more
| Product Name | Notes |
|---|---|
| Eaton's model 53BTX duplex basket strainer can operate continuously, eliminating the need to shut down processes for cleaning of strainers. When the first basket is full, a unique flow diverter... | |
| In many corrosive or sensitive process media straining applications, plastic is the preferred material of construction for a duplex strainer. Eaton's all plastic duplex basket strainers are resistant to a... | |
| ISC offers fabricated temporary strainers in cone or basket options. These temporary pipeline strainers are a cost effective means for temporary straining for start-up applications. Fabricated temporary cone and basket... | |
| Large size pipelines with high flow rates require a unique type of basket strainer. The typical design for smaller size pipelines just won't perform efficiently (the pressure loss would be... | |
| Model 85 Y Strainers are engineered to stand up to the most aggressive of industrial and commercial applications year after year. Strainers protect downstream process system components by mechanically removing... | |
| The Basket and Screen Data is the heart of an Eaton Strainer and is designed to be both effective and durable to perform its function correctly. There are two different designs... | |
| The Eaton All-Plastic Simplex Strainer is the answer for straining applications in corrosive or ultra pure services. There is no metal used in its construction to leach out and contaminate... | |
| The Eaton Butterfly Valve Type Model 52 Duplex Basket Strainer is a special design with for large size pipelines with high flow rates. Flow is switched from one basket chamber... | |
| The Eaton Model 50 plug type duplex strainer (also called a twin basket strainer) consists of two separate high quality strainer baskets, and a pressure rated plug valve. The design... | |
| The Eaton Model 72 Simplex Strainer has been the industry standard simplex basket strainer for over 75 years. It's perfect for industrial and commercial applications where the line can be... | |
| The Model 72SJ is for applications where materials must be kept hot in order to remain fluid. Examples are chocolate, asphalt, resins and polymers. The strainer body temperature is maintained... |