Hy-Lok USA, Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 110 Series: Ball Valves Applications Chemical plants, refineries, steel mills. Fuel Lines, Heavy Vehicles Features Maximum Operating Pressure of 1000 psig(69 bar) at 100ºF(38ºC) with reinforced PTFE Compact design with... | |
| 115 Series: Ball Valves Pressure rating to 7,200psig (500bar) at 70°F (21°C). Temperature rating from -46°F to 210°F (-20°C to 100°C) with POM-MoS2 seats standard. Rugged body construction is machined... | |
| 700 Series: Check Valves Pressure rating up to 3000 psig (206 bar) at 70ºF(21ºC) Temperature rating up to 375ºF (191ºC) with standard Viton O-ring Body materials available in 316 stainless... | |
| 700H Series: High Pressure Compact Check Valves Pressure rating up to 6,000 psig(413 bar) at 70°F(20°C) Temperature rating up to 375°F(190°C) with Viton seal standard. Suitable for gas and liquids. | |
| Gauge / Root Valves Pressure rating up to 6000 psig (410 bar) at 100°F (38°C). Temperature rating up to 1200°F (648°C) with optional Grafoil packing. Flange seal grooves meet the... | |
| Plug Valves P Series Pressure rating up to 3000psig (206 bar) at 70°F (21°C). Temperature rating from -10°F to 400°F (-23°C to 2004°C) with PTFE coated Viton Seal. Small and... | |
| Rising Plug Valve Pressure rating up to 6000 psig at 100°F (38°C). Gauge port available as option. SS316 body as standard. Sour gas service available. 100% factory tested. | |
| Actuated Toggle Valves Maximum working pressure up to 450psig (31bar) Quick opening and closing 316 stainless steel and brass body construction 100% factory tested Features Valve and actuator are fully... | |
| Bleed Valves Pressure rating up to 10000 psig (689 bar) at 100ºF(37ºC). Temperature rating from -65ºF to 850ºF (-54ºC to 454ºC) with stainless steel, from -20ºF to 450ºF(-29ºC to 232ºC)... | |
| CNG Manual Ball Valve Hy-Lok's CNG Series Manual Ball Valves are designed to live loaded type for long cycle life and high pressure. The valves provide quick 1 /4 turn... | |
| Compressed Natural Gas Check Valve Hy-Lok's 700H Series Check Valves are designed for flow control CNG. Tested and certified for this application per AGA/CGA NGV 3.1. | |
| Diaphragm Valve (Manual Handle) 316L VIM/VAR Stainless Steel Body Low Pressure Model ZCR, Tube Butt Weld, and Hy-Lok Tube Fitting Manual Handle or Pneumatic Actuator 100% Helium Leak Tested | |
| Diaphragm Valve with Pneumatic Actuator 316L VIM/VAR Stainless Steel Body Low Pressure Model ZCR, Tube Butt Weld, and Hy-Lok Tube Fitting Manual Handle or Pneumatic Actuator 100% Helium Leak Tested... | |
| Manual Toggle Valves Maximum working pressure up to 450psig (31bar) Quick opening and closing Manual and pneumatically actuated type Straight, angle patterns 316 stainless steel and brass body construction 100%... | |
| Purge Valve Pressure rating up to 4000 psig (275 bar) for 316 stainless steel and up to 3000 psig (206 bar) for Carbon Steel and Brass at 100°F (38°C). Temperature... | |
| Relief Valve Compact body for installation in small space. Cracking pressure adjustable externally. Lock wire capability to maintain pressure relief setting. 100% Factory Tested crack and reseal performance. | |
| Union Bonnet Valves Pressure rating up to 6000psig (410bar) at 100ºF(38ºC) Temperature rating form -66ºF to 450ºF(-54ºC to 232ºC) with standard PTFE pocking and up to 1200ºF (648ºC) with optional... | |
| 102 Series: High Pressure Ball Valves Pressure rating up to 6,000psig (413bar) for stainless steel body and up to 3,000psig (207bar) for brass body at 70°F (21°C). Temperature rating from... | |
| NV Series Pressure rating up to 5,000 psi (340 bar) at 100°F (38°C). Temperature rating from -65°F to 450°F (-54°C to 232°C) with standard PTFE packing, and up to 600°F... | |
| One-piece Pipe-ended Adjustable Check Valves Hy-Lok USA has over 30 years of experience providing valves for a wide range of applications across industries. Our valves are available in a number... | |
| SO Series: Swing Out Ball Valves Pressure rating up to 3,000psig (206bar) at 100°F (38°C). Temperature rating from -20°F to 450°F (-28°C to 232°C) with standard reinforced PTFE seat material. | |
| SV Series Pressure rating up to 6,000 psi (413 bar) at 100°F (38°C). Temperature rating from -65°F to 450°F (-54°C to 232°C) with standard PTFE packing, and up to 600°F... | |
| SVH Series Pressure rating up to 10,000 psi (689 bar) at 100°F (38°C). Temperature rating from -65°F to 450°F (-54°C to 232°C) with standard PTFE packing, and up to 600°F... | |
| T Series Trunnion Ball Valves Pressure rating up to 10000 psig (689 bar) at 100ºF (37ºC) End connections available Hy-Lok tube fittings and female NPT Compact, maximum flow design Low... | |
| Assembly and Packaging is performed in the clean room of Class 10. Valves are packed with anti-static polyethylene bag that is pressured into the high purity nitrogen gas. Applications: Semiconductor... | |
| High Pressure Ball Valves 2-way Pressure rating up to 10000 psig (690 bar) at 70ºF(21ºC) Temperature rating from -22ºF to 265ºF(-30ºC to 130ºC) with PVDF seat or from -65ºF to... | |
| Hy-Lok 112 Series Ball Valves 2 - Way (Shut - Off Valve) Pressure rating up to 3000 psig (206 bar) at 70ºF (21ºC) Temperature rating from 50ºF to 150ºF (10ºC... |