Hy-Lok USA, Inc. Needle Valves NV Series

Description
NV Series Pressure rating up to 5,000 psi (340 bar) at 100°F (38°C). Temperature rating from -65°F to 450°F (-54°C to 232°C) with standard PTFE packing, and up to 600°F (315°C) with optional PEEK packing. Integral bonnet with one piece body is available with straight and angle patterns. Panel mounting nut allows easy mounting standard. Variety of stem tips include vee tip standard, available regulating, and soft seat with PCTFE as an option. Size range from 1/8" thru 3/4" tubing and pipe. Variety of end connections include Hy-Lok tube fittings, male/female NPT and ISO threads. Standard and stocked in 316 stainless steel, brass and alloy 400.
Description
NV Series Pressure rating up to 5,000 psi (340 bar) at 100°F (38°C). Temperature rating from -65°F to 450°F (-54°C to 232°C) with standard PTFE packing, and up to 600°F (315°C) with optional PEEK packing. Integral bonnet with one piece body is available with straight and angle patterns. Panel mounting nut allows easy mounting standard. Variety of stem tips include vee tip standard, available regulating, and soft seat with PCTFE as an option. Size range from 1/8" thru 3/4" tubing and pipe. Variety of end connections include Hy-Lok tube fittings, male/female NPT and ISO threads. Standard and stocked in 316 stainless steel, brass and alloy 400.

Suppliers

Company
Product
Description
Supplier Links
Needle Valves - NV Series - Hy-Lok USA, Inc.
Houston, TX, USA
Needle Valves
NV Series
Needle Valves NV Series
NV Series Pressure rating up to 5,000 psi (340 bar) at 100°F (38°C). Temperature rating from -65°F to 450°F (-54°C to 232°C) with standard PTFE packing, and up to 600°F (315°C) with optional PEEK packing. Integral bonnet with one piece body is available with straight and angle patterns. Panel mounting nut allows easy mounting standard. Variety of stem tips include vee tip standard, available regulating, and soft seat with PCTFE as an option. Size range from 1/8" thru 3/4" tubing and pipe. Variety of end connections include Hy-Lok tube fittings, male/female NPT and ISO threads. Standard and stocked in 316 stainless steel, brass and alloy 400.

NV Series

  • Pressure rating up to 5,000 psi (340 bar) at 100°F (38°C).
  • Temperature rating from -65°F to 450°F (-54°C to 232°C) with standard PTFE packing, and up to 600°F (315°C) with optional PEEK packing.
  • Integral bonnet with one piece body is available with straight and angle patterns.
  • Panel mounting nut allows easy mounting standard.
  • Variety of stem tips include vee tip standard, available regulating, and soft seat with PCTFE as an option.
  • Size range from 1/8" thru 3/4" tubing and pipe.
  • Variety of end connections include Hy-Lok tube fittings, male/female NPT and ISO threads.
  • Standard and stocked in 316 stainless steel, brass and alloy 400.
Supplier's Site

Technical Specifications

  Hy-Lok USA, Inc.
Product Category Industrial Valves
Product Number NV Series
Product Name Needle Valves
Valve Type Needle
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Hydraulic
Valve Size 0.12 to 0.75 inch (3.17 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Severe Service Knife Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Gate
View Details
Check Valves - AWWA Swing Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Cast Iron; ASTM A126, Class B Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
Solenoid Valves - 5000009572-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Needle Valve for Sour Gas Service -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 to 30000.00 psi (14076 to 21113 m H2O)
View Details