Hy-Lok USA, Inc. Datasheets for Needle Valves
Needle valves are small valves used for flow control in liquid or gas services. The fine threading of the stem and the large seat area allow for precise resistance to flow.
Needle Valves: Learn more
| Product Name | Notes |
|---|---|
| Rising Plug Valve Pressure rating up to 6000 psig at 100°F (38°C). Gauge port available as option. SS316 body as standard. Sour gas service available. 100% factory tested. | |
| Union Bonnet Valves Pressure rating up to 6000psig (410bar) at 100ºF(38ºC) Temperature rating form -66ºF to 450ºF(-54ºC to 232ºC) with standard PTFE pocking and up to 1200ºF (648ºC) with optional... | |
| NV Series Pressure rating up to 5,000 psi (340 bar) at 100°F (38°C). Temperature rating from -65°F to 450°F (-54°C to 232°C) with standard PTFE packing, and up to 600°F... | |
| SV Series Pressure rating up to 6,000 psi (413 bar) at 100°F (38°C). Temperature rating from -65°F to 450°F (-54°C to 232°C) with standard PTFE packing, and up to 600°F... | |
| SVH Series Pressure rating up to 10,000 psi (689 bar) at 100°F (38°C). Temperature rating from -65°F to 450°F (-54°C to 232°C) with standard PTFE packing, and up to 600°F... |