Hy-Lok USA, Inc. Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| Hy-Lok USA, Inc. 37° flare fittings perform well in severe applications where vibration, high pressure, and thermal shock exist. The flare fitting sleeve insures tube alignment with the fitting body... | |
| Hy-Lok USA, Inc. double ferrule compression tube fittings provide leak-free performance for the most demanding applications. Two ferrule tube fittings are designed and manufactured to meet the rigorous specifications required... | |
| Hy-Lok USA, Inc. flareless bite type tube fittings are specifically designed for medium to heavy wall tubing that is difficult to flare. Precision machined under strict quality control, JIS bite... | |
| Hy-Lok USA, Inc. High Pressure cone and thread fittings offer the capability to reach extreme high pressures (up to 60,000 PSI). Cone and thread fittings are available in a Medium... | |
| Hy-Lok USA, Inc. weld fittings are available in butt weld, socket weld, automatic tube weld and as metal gasket face seal fittings. For ultra-high purity applications, Hy-Lok weld fittings are... | |
| Hy-Lok USA, Inc. ZCO O-ring Face Seal Fittings are designed for quick, easy installation in zero clearance areas. They are easily placed and removed from piped components, simplifying the layout... | |
| Hy-Lok USA, Inc. DIN 2353 tube fittings are most commonly used in the industrial hydraulics and pneumatics field. Available in three series of tube port end connections to satisfy a... |