Gauge / Root Valves
Pressure rating up to 6000 psig (410 bar) at 100°F (38°C).
Temperature rating up to 1200°F (648°C) with optional Grafoil packing.
Flange seal grooves meet the design requirements of MSS-SP-99
Body materials available in 316 stainless steel, carbon steel, alloy 400.
100% factory tested.
Gauge / Root Valves
Pressure rating up to 6000 psig (410 bar) at 100°F (38°C).
Temperature rating up to 1200°F (648°C) with optional Grafoil packing.
Flange seal grooves meet the design requirements of MSS-SP-99
Body materials available in 316 stainless steel, carbon steel, alloy 400.