Hy-Lok USA, Inc. Datasheets for Manifolds and Manifold Systems
Manifolds and manifold systems are fluid-distribution devices. They range from simple supply chambers with several outlets to multi-chambered flow control units including integral valves and interfaces to electronic networks.
Manifolds and Manifold Systems: Learn more
| Product Name | Notes |
|---|---|
| Remote Mounting Pressure rating up to 6000 psig (410 bar) at 100°F (38°C). Temperature rating up to 1200°F (648°C) with optional Grafoil packing. Flange seal grooves meet the design requirements... | |
| Instrument Manifolds & Gauge / Root Valves Hy-Lok's instrument manifolds and gauge / root valves feature a strong, compact single-piece construction with metal to metal seals for ensured safety and... |