Hy-Lok USA, Inc. Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| Actuated Toggle Valves Maximum working pressure up to 450psig (31bar) Quick opening and closing 316 stainless steel and brass body construction 100% factory tested Features Valve and actuator are fully... | |
| Manual Toggle Valves Maximum working pressure up to 450psig (31bar) Quick opening and closing Manual and pneumatically actuated type Straight, angle patterns 316 stainless steel and brass body construction 100%... |