Hy-Lok USA, Inc. Bleed Valves

Description
Bleed Valves Pressure rating up to 10000 psig (689 bar) at 100ºF(37ºC). Temperature rating from -65ºF to 850ºF (-54ºC to 454ºC) with stainless steel, from -20ºF to 450ºF(-29ºC to 232ºC) with carbon steel, from -65ºF to 500ºF (-54ºC to 260ºC) with alloy 400. Back stop screw prevents accidental remove of stem. Stem thread and tips are chrome-plated for maximum service life. Size range from 1/8" thru 1/2" tubing and piping system. Variety of end connections including Hy-Lok tube fittings, male/female NPT and ISO, SAE threads.
Description
Bleed Valves Pressure rating up to 10000 psig (689 bar) at 100ºF(37ºC). Temperature rating from -65ºF to 850ºF (-54ºC to 454ºC) with stainless steel, from -20ºF to 450ºF(-29ºC to 232ºC) with carbon steel, from -65ºF to 500ºF (-54ºC to 260ºC) with alloy 400. Back stop screw prevents accidental remove of stem. Stem thread and tips are chrome-plated for maximum service life. Size range from 1/8" thru 1/2" tubing and piping system. Variety of end connections including Hy-Lok tube fittings, male/female NPT and ISO, SAE threads.

Suppliers

Company
Product
Description
Supplier Links
Bleed Valves -  - Hy-Lok USA, Inc.
Houston, TX, USA
Bleed Valves
Bleed Valves
Bleed Valves Pressure rating up to 10000 psig (689 bar) at 100ºF(37ºC). Temperature rating from -65ºF to 850ºF (-54ºC to 454ºC) with stainless steel, from -20ºF to 450ºF(-29ºC to 232ºC) with carbon steel, from -65ºF to 500ºF (-54ºC to 260ºC) with alloy 400. Back stop screw prevents accidental remove of stem. Stem thread and tips are chrome-plated for maximum service life. Size range from 1/8" thru 1/2" tubing and piping system. Variety of end connections including Hy-Lok tube fittings, male/female NPT and ISO, SAE threads.

Bleed Valves

  • Pressure rating up to 10000 psig (689 bar) at 100ºF(37ºC).
  • Temperature rating from -65ºF to 850ºF (-54ºC to 454ºC) with stainless steel, from -20ºF to 450ºF(-29ºC to 232ºC) with carbon steel, from -65ºF to 500ºF (-54ºC to 260ºC) with alloy 400.
  • Back stop screw prevents accidental remove of stem.
  • Stem thread and tips are chrome-plated for maximum service life.
  • Size range from 1/8" thru 1/2" tubing and piping system.
  • Variety of end connections including Hy-Lok tube fittings, male/female NPT and ISO, SAE threads.
Supplier's Site

Technical Specifications

  Hy-Lok USA, Inc.
Product Category Industrial Valves
Product Name Bleed Valves
Valve Type Block Bleed
Media Hydraulic
Valve Size 0.12 to 0.50 inch (3.17 to 12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010880-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Air Valves (non-AWWA) - CRP-8 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
Rotary shear valve, 4 port, 3 position - VD04032PKPKPK0170 - IMI Life Science
Specs
Maximum Pressure ? to 1696.94 psi (? to 1194 m H2O)
Number of Ports 4
View Details
VALVES - BP-075-SS-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details