Hy-Lok USA, Inc. Datasheets for Plug Valves
Quarter-turn plug valves use a cylindrical or tapered plug with a hole in the center to control straight through flow when in the open position.
Plug Valves: Learn more
| Product Name | Notes |
|---|---|
| Plug Valves P Series Pressure rating up to 3000psig (206 bar) at 70°F (21°C). Temperature rating from -10°F to 400°F (-23°C to 2004°C) with PTFE coated Viton Seal. Small and... | |
| Rising Plug Valve Pressure rating up to 6000 psig at 100°F (38°C). Gauge port available as option. SS316 body as standard. Sour gas service available. 100% factory tested. |