Hy-Lok USA, Inc. Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| 110 Series: Ball Valves Applications Chemical plants, refineries, steel mills. Fuel Lines, Heavy Vehicles Features Maximum Operating Pressure of 1000 psig(69 bar) at 100ºF(38ºC) with reinforced PTFE Compact design with... | |
| 115 Series: Ball Valves Pressure rating to 7,200psig (500bar) at 70°F (21°C). Temperature rating from -46°F to 210°F (-20°C to 100°C) with POM-MoS2 seats standard. Rugged body construction is machined... | |
| CNG Manual Ball Valve Hy-Lok's CNG Series Manual Ball Valves are designed to live loaded type for long cycle life and high pressure. The valves provide quick 1 /4 turn... | |
| 102 Series: High Pressure Ball Valves Pressure rating up to 6,000psig (413bar) for stainless steel body and up to 3,000psig (207bar) for brass body at 70°F (21°C). Temperature rating from... | |
| SO Series: Swing Out Ball Valves Pressure rating up to 3,000psig (206bar) at 100°F (38°C). Temperature rating from -20°F to 450°F (-28°C to 232°C) with standard reinforced PTFE seat material. | |
| T Series Trunnion Ball Valves Pressure rating up to 10000 psig (689 bar) at 100ºF (37ºC) End connections available Hy-Lok tube fittings and female NPT Compact, maximum flow design Low... | |
| High Pressure Ball Valves 2-way Pressure rating up to 10000 psig (690 bar) at 70ºF(21ºC) Temperature rating from -22ºF to 265ºF(-30ºC to 130ºC) with PVDF seat or from -65ºF to... | |
| Hy-Lok 112 Series Ball Valves 2 - Way (Shut - Off Valve) Pressure rating up to 3000 psig (206 bar) at 70ºF (21ºC) Temperature rating from 50ºF to 150ºF (10ºC... |