Hy-Lok USA, Inc. Datasheets for Pressure Relief Valves
Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line.
Pressure Relief Valves: Learn more
| Product Name | Notes |
|---|---|
| Actuated Toggle Valves Maximum working pressure up to 450psig (31bar) Quick opening and closing 316 stainless steel and brass body construction 100% factory tested Features Valve and actuator are fully... | |
| Relief Valve Compact body for installation in small space. Cracking pressure adjustable externally. Lock wire capability to maintain pressure relief setting. 100% Factory Tested crack and reseal performance. |