Hy-Lok USA, Inc. Datasheets for Gas Valves
Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more
| Product Name | Notes |
|---|---|
| CNG Manual Ball Valve Hy-Lok's CNG Series Manual Ball Valves are designed to live loaded type for long cycle life and high pressure. The valves provide quick 1 /4 turn... | |
| Compressed Natural Gas Check Valve Hy-Lok's 700H Series Check Valves are designed for flow control CNG. Tested and certified for this application per AGA/CGA NGV 3.1. | |
| Purge Valve Pressure rating up to 4000 psig (275 bar) for 316 stainless steel and up to 3000 psig (206 bar) for Carbon Steel and Brass at 100°F (38°C). Temperature... | |
| Assembly and Packaging is performed in the clean room of Class 10. Valves are packed with anti-static polyethylene bag that is pressured into the high purity nitrogen gas. Applications: Semiconductor... | |
| High Pressure Ball Valves 2-way Pressure rating up to 10000 psig (690 bar) at 70ºF(21ºC) Temperature rating from -22ºF to 265ºF(-30ºC to 130ºC) with PVDF seat or from -65ºF to... |