Bijur Delimon International Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Application DD Valves are dual line valves that are completely hydraulic in operation. They will deliver either oil or grease, are fully and individually adjustable in regard to discharge quantity... | |
| Application Farval Dualine DM lubricating valves are completely hydraulic in operation, will deliver either oil or grease, are fully and individually adjustable in regard to discharge quantity, and are equipped... | |
| Application FD series divider valves are designed for use with series progressive oil and grease lubrication systems. They are of two piece, steel construction with viton O-ring seals. FD valves... | |
| Application PVB Mobile Divider Valves accurately meter and dispense lubricant to as many as 20 outlet lines at operating pressures up to 3600 psi (248 bar). Output volumes are fixed... | |
| Application Quick Connect Meter Units are oil proportioning devices for cyclic systems. Each outlet of a lubricating system is controlled by a meter unit. The lubricator in the system dispenses... | |
| Application The PVB divider manifold is designed for small-size series progressive lubrication systems. It is a cost efficient solution for supplying multiple lubrication points with relatively small volumes of oil... | |
| Application U-Block divider valves, models UR and UM, are specially designed for use in progressive lubrication systems. Several outlet configurations are available that allow you to tailor the divider valve... | |
| this reversing valve is designed for use in hydraulic Dualine systems. It can be used as a 4/2 or a 3/2 valve and is driven by a direct current geared... |