this reversing valve is designed for use in hydraulic Dualine systems. It can be used as a
4/2 or a 3/2 valve and is driven by a direct current geared motor.
| Bijur Delimon International | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | CT Series |
| Product Name | Control Units |
| Valve Type | Metering |
| Primary Material | Brass / Bronze |
| Media | Oil Lubricant |