Bijur Delimon International Datasheets for Specialty Process Controllers

Specialty industrial process controllers are used in unlisted, specialized or proprietary applications.
Specialty Process Controllers: Learn more

Product Name Notes
Application Brake counters are used to initiate greasing cycles in a centralized lubrication system on equipment that lacks a continuous supply of electrical current. The counter relies on air pulses...
Application The SMAC Controller is a multi-purpose programmable controller used with industrial lubrication systems. Controller settings are saved whenever power is interrupted. Up to four operating modes can be selected...
Application The SMC Controller is available in various timer and divider valve cycle count-based models, with adjustable on and off ranges to control electric motor-driven lubrication systems. The controller has...
Application The SMDC Mobile Controller is a multi-purpose programmable controller used with on-board mobile lubrication systems. The unit is energized by the vehicle or machine’s ignition switch. Controller settings are...
Application The SS2200 Remote Controller is a microprocessor-based programmable controller specifically designed to control single line and dual line centralized lubricating systems. The remote controller will operate on time or...
Application The SS4500 Controller is designed to operate, control and monitor all types of lubrication systems. The unit is programmed by the customer in the controller's set-up mode. The unit...