Bijur Delimon International Meter Units FJB Series

Description
this reversing valve is designed for use in hydraulic Dualine systems. It can be used as a 4/2 or a 3/2 valve and is driven by a direct current geared motor.
Description
this reversing valve is designed for use in hydraulic Dualine systems. It can be used as a 4/2 or a 3/2 valve and is driven by a direct current geared motor.

Suppliers

Company
Product
Description
Supplier Links
Meter Units - FJB Series - Bijur Delimon International
Morrisville, NC, USA
Meter Units
FJB Series
Meter Units FJB Series
this reversing valve is designed for use in hydraulic Dualine systems. It can be used as a 4/2 or a 3/2 valve and is driven by a direct current geared motor.

this reversing valve is designed for use in hydraulic Dualine systems. It can be used as a
4/2 or a 3/2 valve and is driven by a direct current geared motor.

Supplier's Site

Technical Specifications

  Bijur Delimon International
Product Category Industrial Valves
Product Number FJB Series
Product Name Meter Units
Valve Type Metering; Ball Check; Check
Primary Material Brass / Bronze
Media Grease and oil
Valve Size 0.16 inch (3.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561015 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.31 inch (84.00 mm)
View Details
Ball Check Valve 0 5 4 - 1220040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 4.00 inch (101.60 mm)
View Details
375 Momentum PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Pressure Regulating Relief Valves
Valve Size 0.38 inch (9.52 mm)
View Details