Bijur Delimon International Datasheets for Metalworking Fluid Filters

Metalworking fluid filters are industrial filtration products used in metal processing applications to improve performance, product quality, and equipment life (i.e., maintenance schedule, repairs).
Metalworking Fluid Filters: Learn more

Product Name Notes
Application FR20 Reversing Valves operate in conjunction with two pressure switches, alternating lubricant flow through DC41 end-of-line systems so that lubricant is directed first to one set of Dualine valve...
Application In-line pressure filters are compact and easily serviced die-cast and are available in two sizes for 1” and 3” deep disposable porous metal filter elements. Two grades of sintered...
Application In-line Pressure Filters provide a compact lightweight in-line filter for reliable economic protection of critical components. These In-line pressure filters are commonly used in air-oil panel assemblies. Assemblies are...