Bijur Delimon International Datasheets for Nozzles
Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more
| Product Name | Notes |
|---|---|
| Application Designed for use in single line high pressure automatic grease systems, CXL Injectors deliver precise volumes of lubricant at predetermined intervals. Injectors are normally mounted in manifolds in close... | |
| Application FL-45 injectors are ideal for applications where a large volume output is required. These rugged injectors are suited to satisfy the needs of large processing machinery, such as mining,... | |
| Application FL1 Injectors are positive displacement type. They have adjustable outputs and a visual indicator pin. They can supply one lubrication point, or several in combination with a progressive divider. | |
| Application FLM Injectors are positive displacement grease dispensing valves. Higher injector outputs and proprietary surface coating make these units well suited to satisfy lubrication needs of medium and large off-road... | |
| Application For the most demanding applications, the FL-11 can dispense grease up to NLGI No. 2. Units can be used with FL-32, FL-33 and FL-1 series injectors. Can be used... | |
| Application GXL Injectors are positive displacement spring loaded devices designed for use in an automatic centralized lubrication system. These injectors deliver precise metered amounts of lubricant to bearings, bushings, pins... | |
| Application Higher injector outputs make these units well suited to satisfy lubrication needs of medium and large machines. In addition, higher output pressures of make injectors ideally suited for equipment... | |
| Application Single and manifold injectors are adjustable up to .003 cubic inches discharge per cycle. Each manifold includes two mounting clips and screws. Can be used in ExactoServe PDI lubrication... | |
| Application Single and manifold injectors are adjustable up to .008 cubic inches discharge per cycle. Each manifold includes two mounting clips and screws. Can be used in ExactoServe PDI lubrication... | |
| Application The VXLO Injector meters and displaces positive volumes of lubricant to individual lubrication points. Each injector in a system is independent of each other. The volume displaced by each... | |
| Application The ZEM Series injector line are positive displacement injectors (PDI) that deliver precise and controlled lubrication outputs which meet exact requirements for diverse applications. They are pre-fixed volumetric injectors... | |
| Application ZJBM injectors deliver a fixed pre-measured quantity of lubricant at the outlet connection during each discharge cycle. The injectors are available in seven discharge rates and are supplied in... | |
| Application ZT Series are positive displacement injectors for oil that permit direct connection to lubrication points. All distribution feed lines connected to headers are main feed lines. This is easily... |