Bijur Delimon International Datasheets for Lubricators and Lubrication Systems

Lubricators and lubrication systems are used to apply controlled or metered amounts of lubricant.
Lubricators and Lubrication Systems: Learn more

Product Name Notes
Application A manual one shot lubricator that includes a spring return piston pump and is operated by pushing a lever which raises a piston and compresses a spring, discharging oil...
Application A manual one shot lubricator that includes a spring return piston pump in a plastic reservoir. The lubricator is operated by pulling a lever which raises a piston and...
Application A single action manual piston pump used to actuate fixed output positive displacement oil injectors. The unit can be used with series ZJB, ZMB, ZT and SJMinjectors. The pump...
Application AeroFlow Lubricators are pneumatically actuated piston pumps designed for use with single line parallel injector systems. These lubricators are normally connected to the compressed air supply found on the...
Application Airmatic lubricator has a wide stroke adjustment and permits adaptation to all types of industrial equipment. Operated by shop air, oil output is related to piston travel and cycles...
Application An automatic, pneumatic actuated lubricator designed for cyclic operation by the application of pressure pulses to the air supply connection. Each pressure pulse provides one discharge stroke of the...
Application DA Lubricators are manual grease and oil, double-action piston high pressure pumps. For bearings that require an application of lubricant infrequently, the manually-operated pumping unit is used, and may...
Application Drip feed oilers are perhaps the most popular method of automatic oil lubrication. The lubricant feed rate can be set by the operator by merely turning the needle valve...
Application High speed, near dry machining places increased demands on metal-cutting machinery. Requirements call for faster spindle operations, as well as increased control of lubrication system outputs to minimize fluid...
Application HyperFormance™ Air/Oil Lubricating System delivers high-efficiency lubrication and cooling for high-speed spindles and other surfaces requiring accurate oil deliveries. The advanced design delivers precise amounts of lubricant and eliminates...
Application Industry’s most versatile pressurized dispensing system for fluids, lubricants or coolants, FluidFlex® pressurized dispensing system is designed for maximum efficiency, accuracy and control when dispensing virtually any fluid used...
Application LubeSite chain oilers automatically oil at pre-determined rates to prevent over and under-lubrication. Downtime is eliminated in applications where equipment must be shut down to get the chain. Proper...
Application LubeSite Model 704 allows precise dispensing of grease to a bearing in ambient temperatures up to 450 degrees F (230 deg. C). It is ideal for applications in steel...
Application LubeSite Models 302, 305 & 360 are designed for applications subject to vibration, impact, shock, high torque or centrifugal forces. Units assembled with medium springs; 3 additional springs are...
Application Models 202, 205 & the new 260 feature clear, polycarbonate reservoir & base allows for visual inspection of the unit's internal workings. Assembled with medium springs; 3 additional light...
Application Models 502, 505 & 560 are nickel-chrome, double plated for apps where corrosive resistance is required; such as in chemical & food processing apps. Units are assembled with medium...
Application Oil leaks from hydraulic powered machinery cost money. Typically, a medium tonnage injection molder can leak one once per hour, which can amount to 45-68 gallons per year, based...
Application StaTrack pump cabinets are employed in stationary track lubrication systems and represent the basic equipment for applying a special rail lubricant to the running surface of the rail heads,...
Application The 404 model should be specified for applications with minimal vibration, impact, shock, high torque or centrifugal forces. Filled with 4 oz. of high quality, multi-purpose, Lithium base N.L.G.I...
Application The cordless battery-powered grease gun frees you from cumbersome cords or air hoses. Its high-capacity 18 VDC battery delivers grease faster and reduces the number of times you have...
Application The CPG Pneumatic Lubricator is an air-operated reciprocating lubricator that discharges a fixed amount of lubricant into systems during a lubrication cycle. It includes a transparent reservoir, spring loaded...
Application The DPG Pneumatic Lubricator is an air-operated reciprocating lubricator that discharges a fixed amount of lubricant into systems during a lubrication cycle. Features High output pressure that can be...
Application The L18P, a manual one shot lubricator, is a spring return piston pump. Pushing the operating handle down raises a piston and compresses a spring. Releasing the handle discharges...
Application The L2P, a manual one shot lubricator, is of the spring discharge type. It is operated by pulling the knob which raises a piston and compresses a spring. Releasing...
Application The L5P Lubricator is a manual, one shot lubricator of spring discharge type that is operated by pushing the operating handle down, which raises a piston and compresses a...
Application The Lubri-Trak system is designed primarily for top drive horizontal carousels. The system comprises: Low output precision lubricator Applicator yoke assembly Actuator ramps and mounting hardware. The Lubri-Trak system...
Application The SureMatic Lubricator is a piston discharge pump actuated by air, controlled by an electric solenoid valve (optional). The lubricator handles most industrial greases suitable for being transferred under...
Application The tough high pressure cast iron head make the Manual Grease Gun unique in comparison to common pot metal or die cast heads. These guns have a head burst...
Application These lubricators serve machines having pneumatic or hydraulic power. Both models use TP pumps but the TS33 have larger capacity reservoirs (20 quarts) than the TS30 stations (6 quarts...
Application These single-point lubricators maintain a constant, filled reservoir in oil-lubricated bearings. These units can also be used as an oil level indicator, reserve reservoir or for back-pressure relief on...
Application TP Lubricators are used on central pumping stations with T30, T32 or T33 reservoirs. Also used in bulk oil installations without reservoirs. They are actuated by air or hydraulic...
Application Versatile, self-contained manual oiler in one pint reservoir for popular single line resistance centralized lubrication systems. Oiler is adjustable and adapts to many diverse applications. Unit is spring discharge...
Application When underground trains, trams and railway trains run from one station to the next with a low noise level, this is often due to Railjet, the mobile wheel flange...
Application Wick oilers are used in applications where precise oiling is required. LubeSite's wick material (foam) replaces old-style felt or woven cotton wicks. The wick material provides easily controlled oiling...
SAVER Chain Oilers As a chain enters and leaves a sprocket, there is relative movement between the pin and bushing surfaces. Wear at these points creates elongation, decreasing both chain...
SAVER Drip Oiler The drip feed oiler is the most popular method of lubrication because it allows the operator to adjust the rate of oil flow. Adjustments are made by...
SAVER Gravity Oiler This single-point lubricator is ideal for those applications which require a constant “as needed” supply of oil. These units may also be used as an oil level...
SAVER Wick Oiler Wick oilers are used in applications where precise oiling is required and are adaptable to all classes of machinery. The foam material used in the LubeSite wick...
Central stations store, control and supply the lubricant to systems. They can be used in non-return systems that service small- to medium-size equipment.
The G lubricator is a sealed piston pump that can be fed from an independent oil reservoir. In normal operation, oil is gravity-fed from reservoir to the pump. The unit...
The HyperFormance Chain Pin automatic air/oil system is an economical lubricator package that delivers precise oil droplets to chain pins for improved machine performance. Operation Individual programmed air and oil...