Bijur Delimon International DM Valve

Description
Application Farval Dualine DM lubricating valves are completely hydraulic in operation, will deliver either oil or grease, are fully and individually adjustable in regard to discharge quantity, and are equipped with operational indicators. DM Series valves always have one discharge port per valve section located on the bottom of the valve. DM valves can be supplied in several basic discharge capacities and are available in blocks consisting of one, two, three or four valves.
Description
Application Farval Dualine DM lubricating valves are completely hydraulic in operation, will deliver either oil or grease, are fully and individually adjustable in regard to discharge quantity, and are equipped with operational indicators. DM Series valves always have one discharge port per valve section located on the bottom of the valve. DM valves can be supplied in several basic discharge capacities and are available in blocks consisting of one, two, three or four valves.

Suppliers

Company
Product
Description
Supplier Links
DM Valve -  - Bijur Delimon International
Morrisville, NC, USA
DM Valve
DM Valve
Application Farval Dualine DM lubricating valves are completely hydraulic in operation, will deliver either oil or grease, are fully and individually adjustable in regard to discharge quantity, and are equipped with operational indicators. DM Series valves always have one discharge port per valve section located on the bottom of the valve. DM valves can be supplied in several basic discharge capacities and are available in blocks consisting of one, two, three or four valves.

Application

Farval Dualine DM lubricating valves are completely hydraulic in operation, will deliver either oil or grease, are fully and individually adjustable in regard to discharge quantity, and are equipped with operational indicators. DM Series valves always have one discharge port per valve section located on the bottom of the valve.

DM valves can be supplied in several basic discharge capacities and are available in blocks consisting of one, two, three or four valves.

Supplier's Site

Technical Specifications

  Bijur Delimon International
Product Category Industrial Valves
Product Name DM Valve
Valve Type Cartridge
Primary Material Steel
Media Grease and oil
Maximum Pressure 3500.00 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-PVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Wafer Silent Check Valves - DFT® WLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details