this reversing valve is designed for use in hydraulic Dualine systems. It can be used as a
4/2 or a 3/2 valve and is driven by a direct current geared motor.
| Bijur Delimon International | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | FTB Series |
| Product Name | Meter Units |
| Valve Type | Metering; Ball Check; Check |
| Primary Material | Brass / Bronze; Stainless Steel |
| Media | Grease and oil |
| Valve Size | 0.16 inch (3.97 mm) |