Bijur Delimon International Control Valve FJB-B6548

Description
BIJUR DELIMON Valves FJB-B6548
Description
BIJUR DELIMON Valves FJB-B6548

Suppliers

Company
Product
Description
Supplier Links
Control Valve -  - Radwell International
Willingboro, NJ, United States
Control Valve
Control Valve
BIJUR DELIMON Valves FJB-B6548

BIJUR DELIMON Valves FJB-B6548

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Name Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514032 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Swing Check Valves Flanged - 1205060 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 6.00 inch (152.40 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
360° Ported Single-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details