Bijur Delimon International Meter Units FJC Series

Description
this reversing valve is designed for use in hydraulic Dualine systems. It can be used as a 4/2 or a 3/2 valve and is driven by a direct current geared motor.
Description
this reversing valve is designed for use in hydraulic Dualine systems. It can be used as a 4/2 or a 3/2 valve and is driven by a direct current geared motor.

Suppliers

Company
Product
Description
Supplier Links
Meter Units - FJC Series - Bijur Delimon International
Morrisville, NC, USA
Meter Units
FJC Series
Meter Units FJC Series
this reversing valve is designed for use in hydraulic Dualine systems. It can be used as a 4/2 or a 3/2 valve and is driven by a direct current geared motor.

this reversing valve is designed for use in hydraulic Dualine systems. It can be used as a
4/2 or a 3/2 valve and is driven by a direct current geared motor.

Supplier's Site

Technical Specifications

  Bijur Delimon International
Product Category Industrial Valves
Product Number FJC Series
Product Name Meter Units
Valve Type Metering; Ball Check; Check
Primary Material Brass / Bronze
Media Grease and oil
Valve Size 0.16 inch (3.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561002 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121608040 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 3.94 inch (100.00 mm)
View Details
500 Zero-Leak Detented Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details